Pickering Electronics Series 200 200RF50-1-A-12/2D

Description
The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps. Please contact our technical department for supplementary RF data. The special high temperature plastic package will withstand the temperatures associated with Infra-red or vapour phase reflow soldering processes. A flexible inner encapsulant protects the sensitive glass/metal reed switch seals - this is a very big advantage over the more usual hard moulded package.
Description
The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps. Please contact our technical department for supplementary RF data. The special high temperature plastic package will withstand the temperatures associated with Infra-red or vapour phase reflow soldering processes. A flexible inner encapsulant protects the sensitive glass/metal reed switch seals - this is a very big advantage over the more usual hard moulded package.
Datasheet
Datasheet Summary
Powered by GS/AI

The Pickering Series 200 is a range of surface mount reed relays, including 50Ω coaxial types for RF applications up to 5GHz. The 200RF50-1-A-12/2D variant features a 12V coil, Form A contact (energize to make), and includes an internal diode. It has a plastic encapsulated package with internal mu-metal shielding, supports dry contact switching with an insulation resistance greater than 10¹² Ω, and is rated for 10 watts at 200V. The package dimensions are 17.25 mm × 15.25 mm × 6.0 mm, and it is designed for reflow soldering compatibility. The part has a typical operate time of 0.5 ms and release time of 0.2 ms, with a maximum switching capacity of 10⁸ operations under specified loads.

Datasheet Summary
Powered by GS/AI

The Pickering Series 200 is a range of surface mount reed relays, including 50Ω coaxial types for RF applications up to 5GHz. The 200RF50-1-A-12/2D variant features a 12V coil, Form A contact (energize to make), and includes an internal diode. It has a plastic encapsulated package with internal mu-metal shielding, supports dry contact switching with an insulation resistance greater than 10¹² Ω, and is rated for 10 watts at 200V. The package dimensions are 17.25 mm × 15.25 mm × 6.0 mm, and it is designed for reflow soldering compatibility. The part has a typical operate time of 0.5 ms and release time of 0.2 ms, with a maximum switching capacity of 10⁸ operations under specified loads.

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps. Please contact our technical department for supplementary RF data. The special high temperature plastic package will withstand the temperatures associated with Infra-red or vapour phase reflow soldering processes. A flexible inner encapsulant protects the sensitive glass/metal reed switch seals - this is a very big advantage over the more usual hard moulded package.

The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps. Please contact our technical department for supplementary RF data.

The special high temperature plastic package will withstand the temperatures associated with Infra-red or vapour phase reflow soldering processes. A flexible inner encapsulant protects the sensitive glass/metal reed switch seals - this is a very big advantage over the more usual hard moulded package.

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 200RF50-1-A-12/2D
Product Name Series 200
Relay Type General; Reed Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
NO 1
Unlock Full Specs
to access all available technical data

Similar Products

16A Miniature Power Relay - CHZ02 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Power Relays - FTR-F1 R - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 2176248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Panel; Panel mount
Approvals RoHS
View Details