The Pickering Series 200 is a family of surface mount reed relays with a plastic encapsulated package and internal mu-metal shielding for side-by-side mounting without magnetic interaction. The 200-2-A-5/2D variant is a 2 Form A relay with a 5 V coil, designed for switching up to 10 watts at 200 V DC, with an operate time of 0.5 ms and a release time of 0.2 ms. It has an insulation resistance greater than 10^12 ohms and a typical switch capacitance of 2.5 pF when closed and 0.1 pF when open. The package supports infrared and vapor phase reflow soldering, and the relay includes an internal diode for coil suppression. Dimensions are 15.25 mm x 17.25 mm x 6.0 mm. Dry contact types are available, with mercury wetted options in other variants.
The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps. Please contact our technical department for supplementary RF data.
The special high temperature plastic package will withstand the temperatures associated with Infra-red or vapour phase reflow soldering processes. A flexible inner encapsulant protects the sensitive glass/metal reed switch seals - this is a very big advantage over the more usual hard moulded package.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 200-2-A-5/2D |
| Product Name | Series 200 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| NO | 1 |