The Series 200 is a range of surface mount reed relays with a plastic package featuring an internal mu-metal screen for side-by-side mounting without magnetic interaction. The 200-1-C-12/3 variant is a 1 Form C change-over relay with a 12 V coil, rated for 3 watts at 200 V, with an operate time of 1.0 ms and a release time of 0.5 ms. It has an insulation resistance greater than 10¹² Ω and capacitance of 2.5 pF across the closed switch and 0.1 pF across the open switch. The relay is designed for dry switch applications and supports reflow soldering. Dimensions are 20.0 mm × 15.25 mm × 5.85 mm.
The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps. Please contact our technical department for supplementary RF data.
The special high temperature plastic package will withstand the temperatures associated with Infra-red or vapour phase reflow soldering processes. A flexible inner encapsulant protects the sensitive glass/metal reed switch seals - this is a very big advantage over the more usual hard moulded package.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 200-1-C-12/3 |
| Product Name | Series 200 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| NO | 0 |