The Pickering Series 200 is a range of surface mount reed relays with dry and mercury wetted contacts, available in configurations including coaxial types for RF up to 5GHz and high-speed digital switching with step response times under 30ps. The part number 200-1-B-12/2D is a 1 Form B (energize to break) relay with a 12V coil, packaged in a plastic housing with internal mu-metal shielding to prevent magnetic interaction during side-by-side mounting. It operates with a maximum contact current of 1.2A, supports switching power up to 10W at 200V, and has an operate time of 0.5ms and release time of 0.2ms. Insulation resistance exceeds 10¹² Ω. The package is rated for reflow soldering and measures 17.25mm x 15.25mm x 6.0mm. An internal diode is included, as indicated by the /2D suffix.
The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps. Please contact our technical department for supplementary RF data.
The special high temperature plastic package will withstand the temperatures associated with Infra-red or vapour phase reflow soldering processes. A flexible inner encapsulant protects the sensitive glass/metal reed switch seals - this is a very big advantage over the more usual hard moulded package.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 200-1-B-12/2D |
| Product Name | Series 200 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 0 |