The 200-1-A-5/8D is a surface mount mercury wetted reed relay with a position-insensitive
The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps. Please contact our technical department for supplementary RF data.
The special high temperature plastic package will withstand the temperatures associated with Infra-red or vapour phase reflow soldering processes. A flexible inner encapsulant protects the sensitive glass/metal reed switch seals - this is a very big advantage over the more usual hard moulded package.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 200-1-A-5/8D |
| Product Name | Series 200 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Mercury Wetted Contacts |