Pickering Electronics Series 200 200-1-A-5/8

Description
The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps. Please contact our technical department for supplementary RF data. The special high temperature plastic package will withstand the temperatures associated with Infra-red or vapour phase reflow soldering processes. A flexible inner encapsulant protects the sensitive glass/metal reed switch seals - this is a very big advantage over the more usual hard moulded package.
Description
The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps. Please contact our technical department for supplementary RF data. The special high temperature plastic package will withstand the temperatures associated with Infra-red or vapour phase reflow soldering processes. A flexible inner encapsulant protects the sensitive glass/metal reed switch seals - this is a very big advantage over the more usual hard moulded package.
Datasheet
Datasheet Summary
Powered by GS/AI

The Series 200 is a range of surface mount reed relays with dry and mercury wetted contacts, available in coaxial configurations for RF up to 5GHz and high-speed digital switching with a step response time of less than 30ps. The 200-1-A-5/8 is a position-insensitive mercury wetted 1 Form A relay with a 5V coil, rated for 50 watts at 500V, with a typical operate time of 2.0 ms and release time of 1.25 ms. Capacitance across the closed switch is 4 pF and open switch is 0.1 pF. Insulation resistance exceeds 1012 ohms. The relay must be mounted vertically, as indicated by the arrow. The package measures 20.0 mm × 15.25 mm × 6.0 mm and is compatible with infrared and vapor phase reflow soldering.

Datasheet Summary
Powered by GS/AI

The Series 200 is a range of surface mount reed relays with dry and mercury wetted contacts, available in coaxial configurations for RF up to 5GHz and high-speed digital switching with a step response time of less than 30ps. The 200-1-A-5/8 is a position-insensitive mercury wetted 1 Form A relay with a 5V coil, rated for 50 watts at 500V, with a typical operate time of 2.0 ms and release time of 1.25 ms. Capacitance across the closed switch is 4 pF and open switch is 0.1 pF. Insulation resistance exceeds 1012 ohms. The relay must be mounted vertically, as indicated by the arrow. The package measures 20.0 mm × 15.25 mm × 6.0 mm and is compatible with infrared and vapor phase reflow soldering.

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 200
200-1-A-5/8
Series 200 200-1-A-5/8
The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps. Please contact our technical department for supplementary RF data. The special high temperature plastic package will withstand the temperatures associated with Infra-red or vapour phase reflow soldering processes. A flexible inner encapsulant protects the sensitive glass/metal reed switch seals - this is a very big advantage over the more usual hard moulded package.

The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps. Please contact our technical department for supplementary RF data.

The special high temperature plastic package will withstand the temperatures associated with Infra-red or vapour phase reflow soldering processes. A flexible inner encapsulant protects the sensitive glass/metal reed switch seals - this is a very big advantage over the more usual hard moulded package.

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 200-1-A-5/8
Product Name Series 200
Relay Type General; Reed Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
Features Mercury Wetted Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1415536-9 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
6 suppliers
Type 20.21 - Modular step relays 16A - 202182400000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO 1
View Details
Automotive Relays - FTR-E1-HC - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details