The Pickering Series 200 is a range of surface mount reed relays with coaxial and dry/mercury-wetted configurations for RF up to 5 GHz and digital switching with step response times under 30 ps. The 200-1-A-5/6 variant is a mercury-wetted 1 Form A relay with a 5 V coil, rated at 50 W at 500 V, and features an insulation resistance greater than 10^12 ohms. It is packaged in a plastic case with internal mu-metal shielding, and dimensions are 20.0 mm length, 17.25 mm width, and 6.0 mm height. The relay supports vertical mounting and exhibits a maximum operate time of 2.0 ms and release time of 1.25 ms. It withstands infrared and vapor phase reflow soldering temperatures.
The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps. Please contact our technical department for supplementary RF data.
The special high temperature plastic package will withstand the temperatures associated with Infra-red or vapour phase reflow soldering processes. A flexible inner encapsulant protects the sensitive glass/metal reed switch seals - this is a very big advantage over the more usual hard moulded package.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 200-1-A-5/6 |
| Product Name | Series 200 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Mercury Wetted Contacts |