Pickering Electronics Series 200 200-1-A-5/2

Description
The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps. Please contact our technical department for supplementary RF data. The special high temperature plastic package will withstand the temperatures associated with Infra-red or vapour phase reflow soldering processes. A flexible inner encapsulant protects the sensitive glass/metal reed switch seals - this is a very big advantage over the more usual hard moulded package.
Description
The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps. Please contact our technical department for supplementary RF data. The special high temperature plastic package will withstand the temperatures associated with Infra-red or vapour phase reflow soldering processes. A flexible inner encapsulant protects the sensitive glass/metal reed switch seals - this is a very big advantage over the more usual hard moulded package.
Datasheet
Datasheet Summary
Powered by GS/AI

The Pickering Electronics Series 200-1-A-5/2 is a surface mount reed relay designed for high-performance applications. It features a 1 Form A switch configuration, which energizes to make contact, and is rated for a maximum power of 15 watts at 200V. The relay has a coil voltage of 5V and a coil resistance of 250 ohms. It offers high insulation resistance greater than 10^12 ohms and is suitable for both dry and mercury wetted switching options. The relay is encapsulated in a high-temperature plastic package that can withstand reflow soldering processes, and it includes a flexible inner encapsulant to protect the reed switch seals. This model is particularly suitable for RF applications, with coaxial types available for up to 5GHz, and it has a fast step response time of less than 30 picoseconds. The relay is 100% tested for dynamic contact resistance, ensuring reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The Pickering Electronics Series 200-1-A-5/2 is a surface mount reed relay designed for high-performance applications. It features a 1 Form A switch configuration, which energizes to make contact, and is rated for a maximum power of 15 watts at 200V. The relay has a coil voltage of 5V and a coil resistance of 250 ohms. It offers high insulation resistance greater than 10^12 ohms and is suitable for both dry and mercury wetted switching options. The relay is encapsulated in a high-temperature plastic package that can withstand reflow soldering processes, and it includes a flexible inner encapsulant to protect the reed switch seals. This model is particularly suitable for RF applications, with coaxial types available for up to 5GHz, and it has a fast step response time of less than 30 picoseconds. The relay is 100% tested for dynamic contact resistance, ensuring reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 200
200-1-A-5/2
Series 200 200-1-A-5/2
The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps. Please contact our technical department for supplementary RF data. The special high temperature plastic package will withstand the temperatures associated with Infra-red or vapour phase reflow soldering processes. A flexible inner encapsulant protects the sensitive glass/metal reed switch seals - this is a very big advantage over the more usual hard moulded package.

The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps. Please contact our technical department for supplementary RF data.

The special high temperature plastic package will withstand the temperatures associated with Infra-red or vapour phase reflow soldering processes. A flexible inner encapsulant protects the sensitive glass/metal reed switch seals - this is a very big advantage over the more usual hard moulded package.

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 200-1-A-5/2
Product Name Series 200
Relay Type General; Reed Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
NO 1
Unlock Full Specs
to access all available technical data

Similar Products

200A DC contactor - CHDC-D200AD/ADH Series - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting Panel
Poles Single Pole (SP)
View Details
Power Relays - FTR-F1 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1441586 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details