The Pickering Series 200 includes surface mount reed relays with dry contacts, available in 1 Form A configuration. The 200-1-A-5/1D variant operates at 5 VDC with a coil resistance of 500 Ω, has an insulation resistance of at least 10¹² Ω, and a typical switch capacitance of 2.5 pF when closed and 0.1 pF when open. It supports a switching power rating of 15 W at 200 V with a maximum carry current of 1.0 A and release time of 0.2 ms. The relay features a plastic encapsulated package with an internal mu-metal screen for magnetic shielding, and is suited for reflow soldering with a step response time under 30 ps. Dimensions are 17.25 mm × 15.25 mm × 6.0 mm.
The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps. Please contact our technical department for supplementary RF data.
The special high temperature plastic package will withstand the temperatures associated with Infra-red or vapour phase reflow soldering processes. A flexible inner encapsulant protects the sensitive glass/metal reed switch seals - this is a very big advantage over the more usual hard moulded package.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 200-1-A-5/1D |
| Product Name | Series 200 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 1 |