Pickering Electronics Series 200 200-1-A-12/6D

Description
The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps. Please contact our technical department for supplementary RF data. The special high temperature plastic package will withstand the temperatures associated with Infra-red or vapour phase reflow soldering processes. A flexible inner encapsulant protects the sensitive glass/metal reed switch seals - this is a very big advantage over the more usual hard moulded package.
Description
The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps. Please contact our technical department for supplementary RF data. The special high temperature plastic package will withstand the temperatures associated with Infra-red or vapour phase reflow soldering processes. A flexible inner encapsulant protects the sensitive glass/metal reed switch seals - this is a very big advantage over the more usual hard moulded package.
Datasheet
Datasheet Summary
Powered by GS/AI

The Pickering Electronics Series 200-1-A-12/6D is a surface mount reed relay designed for high-performance applications. It features a 1 Form A switch configuration, which operates by energizing to make contact. The relay has a power rating of 15 watts at 200V and can handle a maximum switching current of 1.0 A, with a maximum carry current of 1.2 A. It is encapsulated in a high-temperature plastic package that can withstand infrared or vapor phase reflow soldering processes, providing enhanced durability. This relay offers an insulation resistance greater than 10^12 ohms and is 100% tested for dynamic contact resistance, ensuring reliable performance. The coil voltage for this model is 12V, with a coil resistance of 500 ohms. The device is suitable for applications requiring low-level switching and is compatible with various configurations, including those for RF applications up to 5GHz. The flexible inner encapsulant protects the sensitive reed switch seals, making it advantageous over traditional hard-molded packages.

Datasheet Summary
Powered by GS/AI

The Pickering Electronics Series 200-1-A-12/6D is a surface mount reed relay designed for high-performance applications. It features a 1 Form A switch configuration, which operates by energizing to make contact. The relay has a power rating of 15 watts at 200V and can handle a maximum switching current of 1.0 A, with a maximum carry current of 1.2 A. It is encapsulated in a high-temperature plastic package that can withstand infrared or vapor phase reflow soldering processes, providing enhanced durability. This relay offers an insulation resistance greater than 10^12 ohms and is 100% tested for dynamic contact resistance, ensuring reliable performance. The coil voltage for this model is 12V, with a coil resistance of 500 ohms. The device is suitable for applications requiring low-level switching and is compatible with various configurations, including those for RF applications up to 5GHz. The flexible inner encapsulant protects the sensitive reed switch seals, making it advantageous over traditional hard-molded packages.

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 200
200-1-A-12/6D
Series 200 200-1-A-12/6D
The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps. Please contact our technical department for supplementary RF data. The special high temperature plastic package will withstand the temperatures associated with Infra-red or vapour phase reflow soldering processes. A flexible inner encapsulant protects the sensitive glass/metal reed switch seals - this is a very big advantage over the more usual hard moulded package.

The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps. Please contact our technical department for supplementary RF data.

The special high temperature plastic package will withstand the temperatures associated with Infra-red or vapour phase reflow soldering processes. A flexible inner encapsulant protects the sensitive glass/metal reed switch seals - this is a very big advantage over the more usual hard moulded package.

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 200-1-A-12/6D
Product Name Series 200
Relay Type General; Reed Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
Features Mercury Wetted Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393242-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers
Type 10.42 - Light dependent relay 16A - 104282300000 - Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, EAC-1, ukca, CE-2
NO 2
View Details
Automotive Relays - FBR53 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details