Pickering Electronics Series 200 200-1-A-12/2D

Description
The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps. Please contact our technical department for supplementary RF data. The special high temperature plastic package will withstand the temperatures associated with Infra-red or vapour phase reflow soldering processes. A flexible inner encapsulant protects the sensitive glass/metal reed switch seals - this is a very big advantage over the more usual hard moulded package.
Description
The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps. Please contact our technical department for supplementary RF data. The special high temperature plastic package will withstand the temperatures associated with Infra-red or vapour phase reflow soldering processes. A flexible inner encapsulant protects the sensitive glass/metal reed switch seals - this is a very big advantage over the more usual hard moulded package.
Datasheet
Datasheet Summary
Powered by GS/AI

The 200-1-A-12/2D is a surface mount reed relay with a 12V coil, Form A contact configuration, and an internal diode. It features SoftCenter construction in a plastic package with internal mu-metal screening, enabling side-by-side mounting without magnetic interaction. The relay supports dry switching with a contact rating of 10 W at 500 V and has an insulation resistance greater than 10¹² Ω. It has a typical operate time of 0.5 ms and a release time of 0.2 ms, with a capacitance of 2.5 pF across the closed switch and 0.1 pF across the open switch. The package dimensions are 17.25 mm × 15.25 mm × 6.0 mm, and it is rated for reflow soldering temperatures. All standard configurations in the series include 3 V, 5 V, or 12 V coils, with or without internal diodes, and the device is 100% tested for dynamic contact resistance.

Datasheet Summary
Powered by GS/AI

The 200-1-A-12/2D is a surface mount reed relay with a 12V coil, Form A contact configuration, and an internal diode. It features SoftCenter construction in a plastic package with internal mu-metal screening, enabling side-by-side mounting without magnetic interaction. The relay supports dry switching with a contact rating of 10 W at 500 V and has an insulation resistance greater than 10¹² Ω. It has a typical operate time of 0.5 ms and a release time of 0.2 ms, with a capacitance of 2.5 pF across the closed switch and 0.1 pF across the open switch. The package dimensions are 17.25 mm × 15.25 mm × 6.0 mm, and it is rated for reflow soldering temperatures. All standard configurations in the series include 3 V, 5 V, or 12 V coils, with or without internal diodes, and the device is 100% tested for dynamic contact resistance.

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 200
200-1-A-12/2D
Series 200 200-1-A-12/2D
The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps. Please contact our technical department for supplementary RF data. The special high temperature plastic package will withstand the temperatures associated with Infra-red or vapour phase reflow soldering processes. A flexible inner encapsulant protects the sensitive glass/metal reed switch seals - this is a very big advantage over the more usual hard moulded package.

The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps. Please contact our technical department for supplementary RF data.

The special high temperature plastic package will withstand the temperatures associated with Infra-red or vapour phase reflow soldering processes. A flexible inner encapsulant protects the sensitive glass/metal reed switch seals - this is a very big advantage over the more usual hard moulded package.

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 200-1-A-12/2D
Product Name Series 200
Relay Type General; Reed Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
NO 1
Unlock Full Specs
to access all available technical data

Similar Products

60-100A Magnetic Latching - CHP8 Series - Churod Americas, Inc.
Specs
Mounting Panel; PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Automotive Relays - FTR-B4-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details
Force Guided Relays - 102484 - RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Double Pole (DP)
Throw Double Throw
View Details