The Pickering Series 200 is a family of surface mount reed relays with coaxial options up to 5GHz and step response times under 30ps, packaged in a high-temperature plastic enclosure with internal mu-metal shielding. The part 200-1-A-12/2 is a 1 Form A, 12V coil, dry reed relay with a maximum switching power of 15 W at 200 V, a contact life of up to 10^9 operations under low load, an operate time of 0.5 ms, and insulation resistance exceeding 10^12 ohms. It has a capacitance of 2.5 pF across closed contacts and 0.1 pF across open contacts, and supports reflow soldering. Dimensions are 17.25 mm x 15.25 mm x 6.0 mm.
The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps. Please contact our technical department for supplementary RF data.
The special high temperature plastic package will withstand the temperatures associated with Infra-red or vapour phase reflow soldering processes. A flexible inner encapsulant protects the sensitive glass/metal reed switch seals - this is a very big advantage over the more usual hard moulded package.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 200-1-A-12/2 |
| Product Name | Series 200 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 1 |