The Pickering Series 118 is a range of single-pole, single-throw reed relays designed for low-power, high-density applications requiring minimal board space. The relays feature a plastic package with an internal mu-metal magnetic screen, enabling side-by-side mounting on 0.2-inch pitch. They occupy a board area of 0.2 x 0.33 inches (5.1 x 8.4 mm) and use a 5 V coil with a resistance of 2200 Ω for switch type 2, which is optimized for low-level or 'cold' switching and rated for 10 W, 0.5 A. The contacts are sputtered ruthenium, with insulation resistance exceeding 10ⁱ Ω and typical capacitance across the open switch of 0.14 pF. The standard operating temperature range is -20 to +85 °C, with a maximum operate time of 0.6 ms. The diode is not included in the part number 118-1-A-5/2.
The Pickering Series 118 is a range of very sensitive reed relays that are ideal for portable electronic instruments or other applications where low power consumption and a very small footprint is important. They have 5 volt coils with a resistance up to 2200 Ω and the option of an internal diode.
Two switch types are available. Switch type number 1 is better suited for general purpose applications. Switch type 2 is better suited to low level or 'cold' switching.
Both types feature high quality, instrumentation grade switch contacts and require a board area of only 0.2 x 0.33 inches (5.1 x 8.4 mm).
These relays feature internal mu-metal magnetic screens. Mu-metal has the advantage of a high permeability and low magnetic remanence and eliminates problems that would otherwise occur due to magnetic interaction. Relays of this size without magnetic screening would be totally unsuitable for applications where dense packing is required.
Initially, single pole versions only are available in this range but double pole versions will follow in the future.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 118-1-A-5/2 |
| Product Name | Series 118 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -4 to 176 F (-20 to 80 C) |