The Pickering Series 116 is a range of Single-in-Line reed relays designed for high-density switching applications such as A.T.E. matrices and multiplexers. The 116-1-A-12/2D is a single-pole, Form A relay with a 12 V nominal coil voltage and sputtered ruthenium contacts optimized for low-level or "cold" switching. It operates with a maximum contact current of 0.5 A and switches up to 10 W. The relay has a compact footprint of 0.15 inches by 0.27 inches and includes an internal mu-metal magnetic screen to enable side-by-side stacking without magnetic interference. Insulation resistance exceeds 10¹² Ω, and the operating temperature range is -20 to +85 °C, extendable to +125 °C with increased coil voltage. The relay is pin compatible with the Series 117, and its capacitance across the open switch is 2.1 pF, with 0.2 pF between the closed switch and coil.
The Pickering Series 116 is a range of Single-in-Line relays intended for very high density ap pli ca tions such as A.T.E. switching matrices or multiplexers.
They have a switch rating of 10 Watts, 0.5 A and are pin compatible with the Pickering Series 117 which have a lower power rating of 3 Watts and a lower profi le height of 0.38 inches (9.65 mm).
Switches have sputtered ruthenium contacts making them ideal for low level or cold switch ing applications.
1 or 2 pole, Form A (energize to make) versions are available.
The single pole version uses the same switch and coil assembly as the Pickering Series 112.
Single switch versions require a board area of only 0.15 inches x 0.27 inches. This is one quarter of the board area of the industry standard 0.2 x 0.8 inches Single-in-Line packge. The very small size of these relays often makes it possible to in crease the functionality of existing designs without increasing the size of printed circuit boards.
The relays feature an internal mu-metal magnetic screen. Mu-metal has the advantage of a high permeability and low magnetic remanence and eliminates problems that would otherwise occur due to magnetic interaction. Interaction is usually meas ured as a per cent age in crease in the voltage re quired to operate a relay when additional relays, stacked each side, are them selves operated. An unscreened device mounted on this pitch would have an interaction figure of around 40 percent. Relays of this size without magnetic screening would there fore be totally unsuitable for applications where dense packing is required.
3 volt, 5 volt or 12 volt coils are available. An internal Back E.M.F suppression diode is available as an option.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 116-1-A-12/2D |
| Product Name | Series 116 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -4 to 176 F (-20 to 80 C) |