The Series 114 is a range of Single-In-Line reed relays designed for switching up to 40 watts at 200 volts DC or 240 volts AC RMS, with a 500 volt peak standoff. This variant features two Form A (energize to make) contacts, a 5 volt coil, and sputtered ruthenium contacts suitable for both high-power and low-level switching. It includes an internal mu-metal magnetic screen allowing side-by-side stacking with a 0.25 inch pitch. The relay has an operate time of 1.0 ms, a release time of 0.5 ms, and operates within a temperature range of -20 to +85 °C. The coil resistance is 150 Ω, and contact capacitance across the open switch is 2.0 pF. A maximum carry current of 2.0 amps is supported.
The Series 114 is a range of Single-In-Line reed relays intended for power levels that are beyond the capabilities of conventional dry SIL reed relays.
The more usual dry relays are rated at 0.5 amps at 10 Watts. The Series 114 have a rating of 1 amp switching at up to 40 watts and will carry 2 amps. In many cases, this higher rating will allow them to be used as an alternative to mercury wetted reed relays.
Unusually for high power relays, they feature sputtered ruthenium contacts instead of the more common electroplated rhodium or tungsten types. This makes them suitable for low level or dry switching also.
They are able to switch a.c. mains voltages so are suitable for interfacing to larger electromechanical relays or contactors. It is important however, to surpress back EMFs from inductive loads. This is achievable by using an RC snubber, varistor or similar voltage limiting device.
One or two Form A (energize to make) or One Form B (energize to break) configurations are available.
The range features an internal mu-metal screen to minimize problems that would otherwise be experienced due to magnetic interaction when they are closely stacked.
Form A versions may be stacked side-by-side.
Due to the fact that the Form B types feature an internal biasing magnet, a gap of 0.4 inches minimum should be left between adjacent relays.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 114-2-A-5/1 |
| Product Name | Series 114 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| NO | 1 |