Pickering Electronics Series 113 113SP-1-A-12/2D

Description
The Pickering Series 113 is a range of magnetically screened single-in-line reed relays that require a board area of only 0.15 inches (3.8mm.) by 0.5 inches (12.7mm.) The Form A (energize to make) versions retain the 10 Watts, 0.5 Amps rating associated with larger relays. The changeover version has a 3 Watts rating. These relays require less than half the board area of the more usual 0.2 x 0.8 inch devices and have a height of only 0.26 inches (6.6mm.) for the 1 Form A and 1 Form C types and 0.35 inches (8.9 mm.) for the 2 Form A type. The Series 113 is encapsulated in a plastic package using a very high resistivity resin to achieve an insulation resistance greater than 1012 ohms for the Form A types. The relay has an internal mu-metal screen which totally eliminates the risk of magnetic interaction problems. An unscreened device mounted on this pitch would have an interaction figure of around 40 percent. Relays of this size without magnetic screening would therefore be totally unsuitable for applications where dense packing is required. Pickering Series 113 have a typical interaction figure of 5 percent. 3, 5 and 12 Volt coils are standard, with the option of an internal diode. 1 Form A, 5 Volt coils have a resistance of 500 ohms and may be driven directly from TTL logic.
Description
The Pickering Series 113 is a range of magnetically screened single-in-line reed relays that require a board area of only 0.15 inches (3.8mm.) by 0.5 inches (12.7mm.) The Form A (energize to make) versions retain the 10 Watts, 0.5 Amps rating associated with larger relays. The changeover version has a 3 Watts rating. These relays require less than half the board area of the more usual 0.2 x 0.8 inch devices and have a height of only 0.26 inches (6.6mm.) for the 1 Form A and 1 Form C types and 0.35 inches (8.9 mm.) for the 2 Form A type. The Series 113 is encapsulated in a plastic package using a very high resistivity resin to achieve an insulation resistance greater than 1012 ohms for the Form A types. The relay has an internal mu-metal screen which totally eliminates the risk of magnetic interaction problems. An unscreened device mounted on this pitch would have an interaction figure of around 40 percent. Relays of this size without magnetic screening would therefore be totally unsuitable for applications where dense packing is required. Pickering Series 113 have a typical interaction figure of 5 percent. 3, 5 and 12 Volt coils are standard, with the option of an internal diode. 1 Form A, 5 Volt coils have a resistance of 500 ohms and may be driven directly from TTL logic.
Datasheet
Datasheet Summary
Powered by GS/AI

The Pickering Series 113 is a range of magnetically screened single-in-line reed relays with a footprint of 0.15 inches by 0.5 inches and a height of 0.26 inches for 1 Form A configurations. The 113SP-1-A-12/2D variant features a special pinout compatible with 2 Form A packages, a 12 V coil with 650 Ω resistance, and an internal diode. Form A contacts are rated for 10 W at 200 V and 0.5 A, with insulation resistance exceeding 10¹² Ω and a typical contact capacitance of 1.5 pF. The relay uses sputtered ruthenium contacts and includes an internal mu-metal shield, limiting magnetic interaction to 5%. The operating temperature range is -20 to +85 °C, extendable to +125 °C with increased coil voltage. Packaging is plastic with high-resistivity encapsulant.

Datasheet Summary
Powered by GS/AI

The Pickering Series 113 is a range of magnetically screened single-in-line reed relays with a footprint of 0.15 inches by 0.5 inches and a height of 0.26 inches for 1 Form A configurations. The 113SP-1-A-12/2D variant features a special pinout compatible with 2 Form A packages, a 12 V coil with 650 Ω resistance, and an internal diode. Form A contacts are rated for 10 W at 200 V and 0.5 A, with insulation resistance exceeding 10¹² Ω and a typical contact capacitance of 1.5 pF. The relay uses sputtered ruthenium contacts and includes an internal mu-metal shield, limiting magnetic interaction to 5%. The operating temperature range is -20 to +85 °C, extendable to +125 °C with increased coil voltage. Packaging is plastic with high-resistivity encapsulant.

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
The Pickering Series 113 is a range of magnetically screened single-in-line reed relays that require a board area of only 0.15 inches (3.8mm.) by 0.5 inches (12.7mm.) The Form A (energize to make) versions retain the 10 Watts, 0.5 Amps rating associated with larger relays. The changeover version has a 3 Watts rating. These relays require less than half the board area of the more usual 0.2 x 0.8 inch devices and have a height of only 0.26 inches (6.6mm.) for the 1 Form A and 1 Form C types and 0.35 inches (8.9 mm.) for the 2 Form A type. The Series 113 is encapsulated in a plastic package using a very high resistivity resin to achieve an insulation resistance greater than 1012 ohms for the Form A types. The relay has an internal mu-metal screen which totally eliminates the risk of magnetic interaction problems. An unscreened device mounted on this pitch would have an interaction figure of around 40 percent. Relays of this size without magnetic screening would therefore be totally unsuitable for applications where dense packing is required. Pickering Series 113 have a typical interaction figure of 5 percent. 3, 5 and 12 Volt coils are standard, with the option of an internal diode. 1 Form A, 5 Volt coils have a resistance of 500 ohms and may be driven directly from TTL logic.

The Pickering Series 113 is a range of magnetically screened single-in-line reed relays that require a board area of only 0.15 inches (3.8mm.) by 0.5 inches (12.7mm.) The Form A (energize to make) versions retain the 10 Watts, 0.5 Amps rating associated with larger relays. The changeover version has a 3 Watts rating.

These relays require less than half the board area of the more usual 0.2 x 0.8 inch devices and have a height of only 0.26 inches (6.6mm.) for the 1 Form A and 1 Form C types and 0.35 inches (8.9 mm.) for the 2 Form A type.

The Series 113 is encapsulated in a plastic package using a very high resistivity resin to achieve an insulation resistance greater than 1012 ohms for the Form A types. The relay has an internal mu-metal screen which totally eliminates the risk of magnetic interaction problems. An unscreened device mounted on this pitch would have an interaction figure of around 40 percent. Relays of this size without magnetic screening would therefore be totally unsuitable for applications where dense packing is required. Pickering Series 113 have a typical interaction figure of 5 percent.

3, 5 and 12 Volt coils are standard, with the option of an internal diode. 1 Form A, 5 Volt coils have a resistance of 500 ohms and may be driven directly from TTL logic.

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 113SP-1-A-12/2D
Product Name Series 113
Relay Type General; Reed Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
NO 1
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 858-504 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details