Pickering Electronics Series 109 109-1-B-5/2D

Description
The mu-metal packaged Series 109 and 109RF and the plastic packaged Series 109P and Series 109PH, are magnetically screened single-in-line reed relays that stack on 0.15 inches x 0.6 inches pitch. The adjacent column gives further details of the device types available. These relays require little more than half the board area of the more usual 0.2 x 0.8 inch devices, this allows around 80 percent more relays onto your board. These are the ideal choice for high density applications such as A.T.E. switching matrices or where very little board area is available. Mu-metal, due to its high permeability and low magnetic remanance is used to provide magnetic screening. This eliminates problems that would otherwise occur due to magnetic interaction. Interaction is usually measured as a percentage increase in the voltage required to operate a relay when two additional relays, stacked one each side, are themselves operated. An unscreened device mounted on this pitch would have an interaction fi gure of around 40 percent. Relays of this size without magnetic screening would therefore be totally unsuitable for applications where dense packing is required. Pickering Series 109 and 109RF have a typical interaction fi gure of 1 percent. Series 109P and 109PH have a typical fi gure of 3 percent. Two types of Form A (energize to make) switches are available, a general purpose switch (switch no.1) and a vacuum sputtered ruthenium switch (switch no.2) which is ideal for low level or cold switching applications. 5 volt coils normally have a resistance of 500 ohms and 12 volt coils are 1000 ohms. A sensitive single pole 5 volt device with a 1000 ohms coil is also available. Internal back E.M.F. clamping diodes are an option for all types. The small size of these relays often makes it possible to increase the functionality of existing designs without increasing the size of printed circuit boards.
Description
The mu-metal packaged Series 109 and 109RF and the plastic packaged Series 109P and Series 109PH, are magnetically screened single-in-line reed relays that stack on 0.15 inches x 0.6 inches pitch. The adjacent column gives further details of the device types available. These relays require little more than half the board area of the more usual 0.2 x 0.8 inch devices, this allows around 80 percent more relays onto your board. These are the ideal choice for high density applications such as A.T.E. switching matrices or where very little board area is available. Mu-metal, due to its high permeability and low magnetic remanance is used to provide magnetic screening. This eliminates problems that would otherwise occur due to magnetic interaction. Interaction is usually measured as a percentage increase in the voltage required to operate a relay when two additional relays, stacked one each side, are themselves operated. An unscreened device mounted on this pitch would have an interaction fi gure of around 40 percent. Relays of this size without magnetic screening would therefore be totally unsuitable for applications where dense packing is required. Pickering Series 109 and 109RF have a typical interaction fi gure of 1 percent. Series 109P and 109PH have a typical fi gure of 3 percent. Two types of Form A (energize to make) switches are available, a general purpose switch (switch no.1) and a vacuum sputtered ruthenium switch (switch no.2) which is ideal for low level or cold switching applications. 5 volt coils normally have a resistance of 500 ohms and 12 volt coils are 1000 ohms. A sensitive single pole 5 volt device with a 1000 ohms coil is also available. Internal back E.M.F. clamping diodes are an option for all types. The small size of these relays often makes it possible to increase the functionality of existing designs without increasing the size of printed circuit boards.
Datasheet
Datasheet Summary
Powered by GS/AI

The 109-1-B-5/2D is a single-in-line reed relay with 1 Form B contacts (energize to break), a 5 V nominal coil voltage, and a 750 Ω coil resistance. It features a vacuum sputtered ruthenium switch (switch no. 2) suitable for low-level switching applications, with a contact rating of 0.1 A at 30 V DC and a switching power of 3 W. The relay has an insulation resistance greater than 10¹² Ω, a typical contact bounce of 0.5 ms, and a release time of 0.2 ms. It is housed in a mu-metal package with a typical magnetic interaction of 1%, and dimensions of 0.595 in x 0.145 in (15.1 mm x 3.7 mm) on a 0.15 in (3.8 mm) pin pitch. The operating temperature range is -20 to +85 °C, with optional extended operation to +125 °C at increased coil voltage.

Datasheet Summary
Powered by GS/AI

The 109-1-B-5/2D is a single-in-line reed relay with 1 Form B contacts (energize to break), a 5 V nominal coil voltage, and a 750 Ω coil resistance. It features a vacuum sputtered ruthenium switch (switch no. 2) suitable for low-level switching applications, with a contact rating of 0.1 A at 30 V DC and a switching power of 3 W. The relay has an insulation resistance greater than 10¹² Ω, a typical contact bounce of 0.5 ms, and a release time of 0.2 ms. It is housed in a mu-metal package with a typical magnetic interaction of 1%, and dimensions of 0.595 in x 0.145 in (15.1 mm x 3.7 mm) on a 0.15 in (3.8 mm) pin pitch. The operating temperature range is -20 to +85 °C, with optional extended operation to +125 °C at increased coil voltage.

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 109
109-1-B-5/2D
Series 109 109-1-B-5/2D
The mu-metal packaged Series 109 and 109RF and the plastic packaged Series 109P and Series 109PH, are magnetically screened single-in-line reed relays that stack on 0.15 inches x 0.6 inches pitch. The adjacent column gives further details of the device types available. These relays require little more than half the board area of the more usual 0.2 x 0.8 inch devices, this allows around 80 percent more relays onto your board. These are the ideal choice for high density applications such as A.T.E. switching matrices or where very little board area is available. Mu-metal, due to its high permeability and low magnetic remanance is used to provide magnetic screening. This eliminates problems that would otherwise occur due to magnetic interaction. Interaction is usually measured as a percentage increase in the voltage required to operate a relay when two additional relays, stacked one each side, are themselves operated. An unscreened device mounted on this pitch would have an interaction fi gure of around 40 percent. Relays of this size without magnetic screening would therefore be totally unsuitable for applications where dense packing is required. Pickering Series 109 and 109RF have a typical interaction fi gure of 1 percent. Series 109P and 109PH have a typical fi gure of 3 percent. Two types of Form A (energize to make) switches are available, a general purpose switch (switch no.1) and a vacuum sputtered ruthenium switch (switch no.2) which is ideal for low level or cold switching applications. 5 volt coils normally have a resistance of 500 ohms and 12 volt coils are 1000 ohms. A sensitive single pole 5 volt device with a 1000 ohms coil is also available. Internal back E.M.F. clamping diodes are an option for all types. The small size of these relays often makes it possible to increase the functionality of existing designs without increasing the size of printed circuit boards.

The mu-metal packaged Series 109 and 109RF and the plastic packaged Series 109P and Series 109PH, are magnetically screened single-in-line reed relays that stack on 0.15 inches x 0.6 inches pitch. The adjacent column gives further details of the device types available.

These relays require little more than half the board area of the more usual 0.2 x 0.8 inch devices, this allows around 80 percent more relays onto your board. These are the ideal choice for high density applications such as A.T.E. switching matrices or where very little board area is available.

Mu-metal, due to its high permeability and low magnetic remanance is used to provide magnetic screening. This eliminates problems that would otherwise occur due to magnetic interaction. Interaction is usually measured as a percentage increase in the voltage required to operate a relay when two additional relays, stacked one each side, are themselves operated. An unscreened device mounted on this pitch would have an interaction fi gure of around 40 percent. Relays of this size without magnetic screening would therefore be totally unsuitable for applications where dense packing is required. Pickering Series 109 and 109RF have a typical interaction fi gure of 1 percent. Series 109P and 109PH have a typical fi gure of 3 percent.

Two types of Form A (energize to make) switches are available, a general purpose switch (switch no.1) and a vacuum sputtered ruthenium switch (switch no.2) which is ideal for low level or cold switching applications. 5 volt coils normally have a resistance of 500 ohms and 12 volt coils are 1000 ohms. A sensitive single pole 5 volt device with a 1000 ohms coil is also available. Internal back E.M.F. clamping diodes are an option for all types. The small size of these relays often makes it possible to increase the functionality of existing designs without increasing the size of printed circuit boards.

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 109-1-B-5/2D
Product Name Series 109
Relay Type General; Reed Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
NO 0
Unlock Full Specs
to access all available technical data

Similar Products

80A-125A Latching relay - CHDR-L - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Automotive Relays - FBR572 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Timer Relays - 2176246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Approvals RoHS
View Details