Pickering Electronics Series 108 108-1-A-5/2

Description
The Pickering Series 108 is a range of magnetically screened single-in-line reed relays that stack on 0.15 inches (3.8mm) pitch, resulting in a 25 percent saving in board space over 0.2 inch (5.08mm) wide relays. This means that it is possible to pack 33 percent more relays into the same board area. Their small size, superb contact resistance stability and ultra high insulation resistance, greater than 1012 ohms for Form A devices, make these relays a popular choice for high quality instrumentation. The device is encapsulated in a mu-metal can using a very high resistivity resin. Mu-metal is used rather than steel because of both its very high permeability and its low magnetic remanance. This construction totally eliminates the risk of magnetic interaction problems. Magnetic interaction is usually measured as a percentage increase in the voltage required to operate a relay when two additional relays, stacked one each side, are themselves operated. An unscreened device mounted on this pitch would have an interaction figure of around 40 percent, it would therefore be totally unsuitable for applications where relays are to be packed densely. Pickering Series 108 have a typical interaction figure of only 1 percent. Dry switches are available in 1 or 2 Form A (energize to make) and 1 Form C (change-over) configurations. 3, 5 and 12 Volt coils are available, 5 Volt coils have a resistance of 500 Ohms and may therefore be driven directly from TTL logic.h
Description
The Pickering Series 108 is a range of magnetically screened single-in-line reed relays that stack on 0.15 inches (3.8mm) pitch, resulting in a 25 percent saving in board space over 0.2 inch (5.08mm) wide relays. This means that it is possible to pack 33 percent more relays into the same board area. Their small size, superb contact resistance stability and ultra high insulation resistance, greater than 1012 ohms for Form A devices, make these relays a popular choice for high quality instrumentation. The device is encapsulated in a mu-metal can using a very high resistivity resin. Mu-metal is used rather than steel because of both its very high permeability and its low magnetic remanance. This construction totally eliminates the risk of magnetic interaction problems. Magnetic interaction is usually measured as a percentage increase in the voltage required to operate a relay when two additional relays, stacked one each side, are themselves operated. An unscreened device mounted on this pitch would have an interaction figure of around 40 percent, it would therefore be totally unsuitable for applications where relays are to be packed densely. Pickering Series 108 have a typical interaction figure of only 1 percent. Dry switches are available in 1 or 2 Form A (energize to make) and 1 Form C (change-over) configurations. 3, 5 and 12 Volt coils are available, 5 Volt coils have a resistance of 500 Ohms and may therefore be driven directly from TTL logic.h
Datasheet
Datasheet Summary
Powered by GS/AI

The Pickering Series 108 is a range of magnetically screened single-in-line reed relays that stack on 0.15 inches (3.8 mm) pitch, saving 25 percent board space over 0.2 inch (5.08 mm) wide relays. Encapsulated in a mu-metal can, the relays exhibit a typical magnetic interaction of 1 percent. The 108-1-A-5/2 is a 1 Form A dry switch relay with a 5 V coil resistance of 500 Ω, suitable for direct TTL logic drive. It switches up to 1 A at 20 W with contact resistance of 0.15 Ω and insulation resistance greater than 10¹² Ω. Capacitance across the open switch is 0.15 pF. The operating temperature range is -20 to +85 °C, extendable to +125 °C with increased coil voltage. The relay has an operate time of 0.5 ms and a release time of 0.2 ms, with a typical life of 10⁹ operations under low-level switching conditions.

Datasheet Summary
Powered by GS/AI

The Pickering Series 108 is a range of magnetically screened single-in-line reed relays that stack on 0.15 inches (3.8 mm) pitch, saving 25 percent board space over 0.2 inch (5.08 mm) wide relays. Encapsulated in a mu-metal can, the relays exhibit a typical magnetic interaction of 1 percent. The 108-1-A-5/2 is a 1 Form A dry switch relay with a 5 V coil resistance of 500 Ω, suitable for direct TTL logic drive. It switches up to 1 A at 20 W with contact resistance of 0.15 Ω and insulation resistance greater than 10¹² Ω. Capacitance across the open switch is 0.15 pF. The operating temperature range is -20 to +85 °C, extendable to +125 °C with increased coil voltage. The relay has an operate time of 0.5 ms and a release time of 0.2 ms, with a typical life of 10⁹ operations under low-level switching conditions.

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 108
108-1-A-5/2
Series 108 108-1-A-5/2
The Pickering Series 108 is a range of magnetically screened single-in-line reed relays that stack on 0.15 inches (3.8mm) pitch, resulting in a 25 percent saving in board space over 0.2 inch (5.08mm) wide relays. This means that it is possible to pack 33 percent more relays into the same board area. Their small size, superb contact resistance stability and ultra high insulation resistance, greater than 1012 ohms for Form A devices, make these relays a popular choice for high quality instrumentation. The device is encapsulated in a mu-metal can using a very high resistivity resin. Mu-metal is used rather than steel because of both its very high permeability and its low magnetic remanance. This construction totally eliminates the risk of magnetic interaction problems. Magnetic interaction is usually measured as a percentage increase in the voltage required to operate a relay when two additional relays, stacked one each side, are themselves operated. An unscreened device mounted on this pitch would have an interaction figure of around 40 percent, it would therefore be totally unsuitable for applications where relays are to be packed densely. Pickering Series 108 have a typical interaction figure of only 1 percent. Dry switches are available in 1 or 2 Form A (energize to make) and 1 Form C (change-over) configurations. 3, 5 and 12 Volt coils are available, 5 Volt coils have a resistance of 500 Ohms and may therefore be driven directly from TTL logic.h

The Pickering Series 108 is a range of magnetically screened single-in-line reed relays that stack on 0.15 inches (3.8mm) pitch, resulting in a 25 percent saving in board space over 0.2 inch (5.08mm) wide relays. This means that it is possible to pack 33 percent more relays into the same board area.

Their small size, superb contact resistance stability and ultra high insulation resistance, greater than 1012 ohms for Form A devices, make these relays a popular choice for high quality instrumentation.

The device is encapsulated in a mu-metal can using a very high resistivity resin. Mu-metal is used rather than steel because of both its very high permeability and its low magnetic remanance. This construction totally eliminates the risk of magnetic interaction problems. Magnetic interaction is usually measured as a percentage increase in the voltage required to operate a relay when two additional relays, stacked one each side, are themselves operated. An unscreened device mounted on this pitch would have an interaction figure of around 40 percent, it would therefore be totally unsuitable for applications where relays are to be packed densely. Pickering Series 108 have a typical interaction figure of only 1 percent.

Dry switches are available in 1 or 2 Form A (energize to make) and 1 Form C (change-over) configurations. 3, 5 and 12 Volt coils are available, 5 Volt coils have a resistance of 500 Ohms and may therefore be driven directly from TTL logic.h

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 108-1-A-5/2
Product Name Series 108
Relay Type General; Reed Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
NO 1
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR572 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Type 20.27 - Modular step relay 16A - 202782300000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details