Pickering Electronics Series 107 107-2-A-5/6D

Description
The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation. The mu-metal case ensures virtually total magnetic screening, see explanation below. Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column. If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).
Description
The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation. The mu-metal case ensures virtually total magnetic screening, see explanation below. Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column. If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).
Datasheet
Datasheet Summary
Powered by GS/AI

The Pickering Series 107 is a family of mini-SIL reed relays designed for stacking on 0.2 inch (5.08 mm) pitch, featuring a mu-metal enclosure for magnetic shielding and insulation resistance exceeding 10¹² Ω. The 107-2-A-5/6D variant is a two-form-A mercury-wetted relay with a 5 V coil, internally diode-protected, rated for 2 A switching at 50 W, with a typical contact resistance of 0.100 Ω and a capacitance of 5 pF across the closed switch. It requires vertical mounting with pin 1 uppermost and has an operate time of 2.0 ms and release time of 1.25 ms. The part is 0.75 inch long and 0.19 inch wide (19.1 mm × 4.8 mm).

Datasheet Summary
Powered by GS/AI

The Pickering Series 107 is a family of mini-SIL reed relays designed for stacking on 0.2 inch (5.08 mm) pitch, featuring a mu-metal enclosure for magnetic shielding and insulation resistance exceeding 10¹² Ω. The 107-2-A-5/6D variant is a two-form-A mercury-wetted relay with a 5 V coil, internally diode-protected, rated for 2 A switching at 50 W, with a typical contact resistance of 0.100 Ω and a capacitance of 5 pF across the closed switch. It requires vertical mounting with pin 1 uppermost and has an operate time of 2.0 ms and release time of 1.25 ms. The part is 0.75 inch long and 0.19 inch wide (19.1 mm × 4.8 mm).

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 107
107-2-A-5/6D
Series 107 107-2-A-5/6D
The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation. The mu-metal case ensures virtually total magnetic screening, see explanation below. Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column. If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).

The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation.

The mu-metal case ensures virtually total magnetic screening, see explanation below.

Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column.

If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 107-2-A-5/6D
Product Name Series 107
Relay Type General; Reed Relay
Mounting PCBoard
Poles Double Pole (DP)
Throw Single Throw
Features Mercury Wetted Contacts
Unlock Full Specs
to access all available technical data

Similar Products

90A Latching relay - CHC-90L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Power Relays - FTR-J2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 1792951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Double Throw
View Details