The Pickering Series 107-2-A-24/6D is a two-form A, 24 V coil, mercury-wetted reed relay designed for stacking on 0.2 inches (5.08 mm) pitch. It supports 2 A switching at 50 W, with a typical contact resistance of 0.100 Ω, insulation resistance greater than 10¹² Ω, and capacitance of 5 pF across the closed switch and 0.1 pF across the open switch. The relay features a mu-metal encapsulation for 1% magnetic interaction and is mounted vertically with pin 1 uppermost. Coil resistance is 1000 Ω, operate time is 2.0 ms, and release time is 1.25 ms. Part numbers with suffix D include an internal diode.
The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation.
The mu-metal case ensures virtually total magnetic screening, see explanation below.
Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column.
If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 107-2-A-24/6D |
| Product Name | Series 107 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Mercury Wetted Contacts |