Pickering Electronics Series 107 107-1-C-5/3D

Description
The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation. The mu-metal case ensures virtually total magnetic screening, see explanation below. Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column. If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).
Description
The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation. The mu-metal case ensures virtually total magnetic screening, see explanation below. Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column. If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).
Datasheet
Datasheet Summary
Powered by GS/AI

The Pickering Series 107 is a mini-SIL reed relay for stacking on 0.2 inch (5.08 mm) pitch, featuring a mu-metal enclosure for magnetic shielding and insulation resistance exceeding 10¹² Ω. This specific variant, 107-1-C-5/3D, is a single-pole changeover relay with a 5 V coil, internal diode, switch number 3, and mercury wetted contacts rated for 0.25 A at 3 W. It has a maximum operate time of 1.0 ms and a release time of 0.5 ms. The relay must be mounted vertically with pin 1 uppermost and adheres to the specified coil polarity. Dimensions are 0.75 inch (19.1 mm) long by 0.19 inch (4.8 mm) wide.

Datasheet Summary
Powered by GS/AI

The Pickering Series 107 is a mini-SIL reed relay for stacking on 0.2 inch (5.08 mm) pitch, featuring a mu-metal enclosure for magnetic shielding and insulation resistance exceeding 10¹² Ω. This specific variant, 107-1-C-5/3D, is a single-pole changeover relay with a 5 V coil, internal diode, switch number 3, and mercury wetted contacts rated for 0.25 A at 3 W. It has a maximum operate time of 1.0 ms and a release time of 0.5 ms. The relay must be mounted vertically with pin 1 uppermost and adheres to the specified coil polarity. Dimensions are 0.75 inch (19.1 mm) long by 0.19 inch (4.8 mm) wide.

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 107
107-1-C-5/3D
Series 107 107-1-C-5/3D
The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation. The mu-metal case ensures virtually total magnetic screening, see explanation below. Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column. If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).

The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation.

The mu-metal case ensures virtually total magnetic screening, see explanation below.

Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column.

If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 107-1-C-5/3D
Product Name Series 107
Relay Type General; Reed Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Double Throw
NO 0
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.2444 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 789-1346 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers