Pickering Electronics Series 107 107-1-B-5/1

Description
The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation. The mu-metal case ensures virtually total magnetic screening, see explanation below. Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column. If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).
Description
The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation. The mu-metal case ensures virtually total magnetic screening, see explanation below. Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column. If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).
Datasheet
Datasheet Summary
Powered by GS/AI

The Pickering Series 107 is a mini-SIL reed relay designed for stacking on 0.2 inch (5.08 mm) pitch, featuring a mu-metal can for magnetic shielding and insulation resistance exceeding 10^12 Ω. This variant, 107-1-B-5/1, is a single pole Form B (energize to break) relay with a 5 V coil, 1000 Ω coil resistance, and dry contact configuration capable of switching up to 1 A at 20 W. It has a contact resistance of 0.15 Ω, a typical capacitance of 2.5 pF across closed contacts and 0.2 pF across open contacts, and an operate time of 0.5 ms with a release time of 0.2 ms. The relay is evaluated for 10^9 operations at low-level switching and 10^7 operations at maximum rated load, with pin dimensions provided in both inches and millimeters. The device requires correct polarity and is certified to ISO9001 and FM 29036 standards.

Datasheet Summary
Powered by GS/AI

The Pickering Series 107 is a mini-SIL reed relay designed for stacking on 0.2 inch (5.08 mm) pitch, featuring a mu-metal can for magnetic shielding and insulation resistance exceeding 10^12 Ω. This variant, 107-1-B-5/1, is a single pole Form B (energize to break) relay with a 5 V coil, 1000 Ω coil resistance, and dry contact configuration capable of switching up to 1 A at 20 W. It has a contact resistance of 0.15 Ω, a typical capacitance of 2.5 pF across closed contacts and 0.2 pF across open contacts, and an operate time of 0.5 ms with a release time of 0.2 ms. The relay is evaluated for 10^9 operations at low-level switching and 10^7 operations at maximum rated load, with pin dimensions provided in both inches and millimeters. The device requires correct polarity and is certified to ISO9001 and FM 29036 standards.

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 107
107-1-B-5/1
Series 107 107-1-B-5/1
The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation. The mu-metal case ensures virtually total magnetic screening, see explanation below. Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column. If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).

The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation.

The mu-metal case ensures virtually total magnetic screening, see explanation below.

Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column.

If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 107-1-B-5/1
Product Name Series 107
Relay Type General; Reed Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
NO 0
Unlock Full Specs
to access all available technical data

Similar Products

400A DC contactor - CHDC-D400AD/ADH Series - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting Panel
Poles Single Pole (SP)
View Details
Timer Relays - 1239738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Throw Double Throw
View Details