The Series 107 is a Mini-SIL reed relay designed for stacking on 0.2 inches (5.08 mm) pitch, featuring a mu-metal enclosure for magnetic shielding and insulation resistance greater than 10¹² Ω. The 107-1-B-24/1 is a single pole, Form B (energize to break) relay with a 24 V coil, rated for 1.2 A switching current and 20 W at 12 and 24 V, with an operate time of 0.5 ms and a release time of 0.2 ms. It uses a dry switch with contact resistance of 0.15 Ω, and has typical capacitance of 2.5 pF across the open switch and 0.2 pF across the closed switch. The relay is designed for general purpose applications and has a typical life of 10⁷ operations at maximum resistive load. The device is enclosed in a standardized package with pin dimensions and spacing specified for SIP mounting.
The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation.
The mu-metal case ensures virtually total magnetic screening, see explanation below.
Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column.
If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 107-1-B-24/1 |
| Product Name | Series 107 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 0 |