The Pickering Series 107 is a family of Mini-SIL reed relays designed for stacking on 0.2 inch (5.08 mm) pitch, featuring amu-metal encapsulation for magnetic shielding and insulation resistance greater than 10¹² Ω. The 107-1-B-12/2D variant is a single pole Form B (energize to break) relay with a 12 V coil and an internal diode. It supports up to 1 A switching at 20 W for dry contacts, with a typical contact resistance of 0.15 Ω and an operate time of 0.5 ms. The device is manufactured with SoftCenter® construction and is 100% tested for dynamic contact resistance. Dimensions are 0.75 inch (19.1 mm) long, 0.19 inch (4.8 mm) wide, and 0.125 inch (3.3 mm) high, with pins on 0.0508 inch (1.29 mm) pitch.
The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation.
The mu-metal case ensures virtually total magnetic screening, see explanation below.
Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column.
If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 107-1-B-12/2D |
| Product Name | Series 107 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 0 |