Pickering Electronics Series 107 107-1-B-12/1D

Description
The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation. The mu-metal case ensures virtually total magnetic screening, see explanation below. Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column. If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).
Description
The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation. The mu-metal case ensures virtually total magnetic screening, see explanation below. Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column. If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).
Datasheet
Datasheet Summary
Powered by GS/AI

The Pickering Series 107-1-B-12/1D is a single pole, energize-to-break reed relay with a 12 V coil and an integrated diode, housed in a mu-metal can for magnetic shielding. It switches up to 1.2 A at 20 W with a contact resistance of 0.15 Ω, features insulation resistance greater than 10¹² Ω, and operates with a maximum actuation time of 0.5 ms. The device is designed for stacking on 0.2 inch (5.08 mm) pitch, with a height of 0.75 inch (19.1 mm) and a width of 0.19 inch (4.8 mm). Capacitance across the open switch is 0.2 pF. The part must be mounted with correct coil polarity due to the internal diode.

Datasheet Summary
Powered by GS/AI

The Pickering Series 107-1-B-12/1D is a single pole, energize-to-break reed relay with a 12 V coil and an integrated diode, housed in a mu-metal can for magnetic shielding. It switches up to 1.2 A at 20 W with a contact resistance of 0.15 Ω, features insulation resistance greater than 10¹² Ω, and operates with a maximum actuation time of 0.5 ms. The device is designed for stacking on 0.2 inch (5.08 mm) pitch, with a height of 0.75 inch (19.1 mm) and a width of 0.19 inch (4.8 mm). Capacitance across the open switch is 0.2 pF. The part must be mounted with correct coil polarity due to the internal diode.

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 107
107-1-B-12/1D
Series 107 107-1-B-12/1D
The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation. The mu-metal case ensures virtually total magnetic screening, see explanation below. Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column. If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).

The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation.

The mu-metal case ensures virtually total magnetic screening, see explanation below.

Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column.

If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 107-1-B-12/1D
Product Name Series 107
Relay Type General; Reed Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
NO 0
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 26.01 - Step relay 10A - 260182300000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, CE-2, EAC-1, ukca
NO 1
View Details
Safety Relays - 56.OA03.1226S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details