The Series 107 Mini-SIL reed relay is a single pole, Form B (energize to break) device designed for stacking on 0.2 inches (5.08 mm) pitch. It features a mu-metal encapsulation for near-total magnetic shielding, with a coil voltage of 12 V and no internal diode. The switch carries up to 1 A at 20 W, has an initial contact resistance of 0.15 Ω, insulation resistance exceeding 10¹² Ω, and a typical capacitance of 2.5 pF across the open switch. Operate time is 0.5 ms, release time is 0.2 ms, and contact life is rated for 10⁷ operations at maximum resistive load. The device is mounted with pins aligned to the 0.75 in (19.1 mm) length and 0.19 in (4.8 mm) width profile. The switch type is suitable for general purpose applications, with a 500 V stand-off rating.
The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation.
The mu-metal case ensures virtually total magnetic screening, see explanation below.
Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column.
If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 107-1-B-12/1 |
| Product Name | Series 107 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 0 |