The Series 107 is a Mini-SIL reed relay designed for stacking on 0.2 inch (5.08 mm) pitch, featuring a mu-metal can for magnetic shielding and available with mercury wetted contacts for high power switching. The 107-1-A-5/8 variant is a single pole, normally open switch with a 5 V coil, position insensitive mercury wetted contact rated for 2 A at 50 W, mounted vertically with pin 1 uppermost. It has a typical contact resistance of 0.100 Ω, insulation resistance greater than 10^12 Ω, and an operate time of 2.0 ms with a release time of 1.25 ms. The device is encapsulated and tested for dynamic contact resistance, with a capacitance of 5 pF across the open switch and 0.1 pF across the closed switch. The dimensions are 0.75 inch (19.1 mm) in length and 0.19 inch (4.8 mm) in width, with a height of 0.125 inch (3.3 mm).
The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation.
The mu-metal case ensures virtually total magnetic screening, see explanation below.
Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column.
If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 107-1-A-5/8 |
| Product Name | Series 107 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Mercury Wetted Contacts |