The Pickering Series 107-1-A-5/2D is a single pole, Form A reed relay with a 5 V coil, internal diode, and switch number 2, designed for low-level switching applications. It features SoftCenter construction, a mu-metal encapsulation for magnetic shielding, insulation resistance greater than 10¹² Ω, and a contact resistance of 0.12 Ω. The relay is rated for 1 A switching current and 20 W power at 5 V, with an operate time of 0.5 ms and release time of 0.2 ms. It is packaged in a Mini-SIL format suitable for stacking on 0.2 inch (5.08 mm) pitch, with dimensions of 0.75 inch (19.1 mm) length and 0.19 inch (4.8 mm) width. Capacitance across the open switch is 2.5 pF, and across the closed switch is 0.2 pF. The device is intended for high-quality instrumentation and meets the specified electrical and mechanical requirements for Series 107.
The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation.
The mu-metal case ensures virtually total magnetic screening, see explanation below.
Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column.
If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 107-1-A-5/2D |
| Product Name | Series 107 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 1 |