The Series 107 Mini-SIL reed relay is a single pole Form A relay designed for stacking on 0.2 inch (5.08 mm) pitch. It features a mu-metal encapsulated case providing approximately 1% magnetic interaction, dry switch contacts rated for 1.2 A at 20 W with 1012 Ω insulation resistance, and a 24 V coil. The relay has a typical operate time of 0.5 ms and release time of 0.2 ms. The device is mounted with pin 1 as the reference and measures 19.1 mm in length, 4.8 mm in width, and 3.3 mm in height. Capacitance across the open switch is 2.5 pF, and across the closed switch is 0.2 pF. Switch No. 4 is designated for high voltage applications with a 500 V stand-off rating.
The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation.
The mu-metal case ensures virtually total magnetic screening, see explanation below.
Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column.
If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 107-1-A-24/4 |
| Product Name | Series 107 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 1 |