Pickering Electronics Series 107 107-1-A-12/2

Description
The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation. The mu-metal case ensures virtually total magnetic screening, see explanation below. Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column. If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).
Description
The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation. The mu-metal case ensures virtually total magnetic screening, see explanation below. Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column. If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).
Datasheet
Datasheet Summary
Powered by GS/AI

The Series 107 Mini-SIL reed relay is a 1 Form A device designed for stacking on 0.2 inches (5.08 mm) pitch, featuring a mu-metal encapsulation for near-complete magnetic shielding. For the 12 V coil variant with switch number 2, the relay supports dry switching up to 1 A at 20 W, with a maximum contact resistance of 0.12 Ω, insulation resistance exceeding 10¹² Ω, and capacitance of 2.5 pF across the closed switch and 0.2 pF across the open switch. It has an operate time of 0.5 ms and a release time of 0.2 ms, with a typical life of 10⁹ operations under low-level switching conditions. The device is rated for 500 V stand-off and is intended for high-precision instrumentation applications.

Datasheet Summary
Powered by GS/AI

The Series 107 Mini-SIL reed relay is a 1 Form A device designed for stacking on 0.2 inches (5.08 mm) pitch, featuring a mu-metal encapsulation for near-complete magnetic shielding. For the 12 V coil variant with switch number 2, the relay supports dry switching up to 1 A at 20 W, with a maximum contact resistance of 0.12 Ω, insulation resistance exceeding 10¹² Ω, and capacitance of 2.5 pF across the closed switch and 0.2 pF across the open switch. It has an operate time of 0.5 ms and a release time of 0.2 ms, with a typical life of 10⁹ operations under low-level switching conditions. The device is rated for 500 V stand-off and is intended for high-precision instrumentation applications.

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 107
107-1-A-12/2
Series 107 107-1-A-12/2
The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation. The mu-metal case ensures virtually total magnetic screening, see explanation below. Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column. If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).

The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation.

The mu-metal case ensures virtually total magnetic screening, see explanation below.

Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column.

If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 107-1-A-12/2
Product Name Series 107
Relay Type General; Reed Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
NO 1
Unlock Full Specs
to access all available technical data

Similar Products

Type 26.01 - Step relay 10A - 260182300000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, CE-2, EAC-1, ukca
NO 1
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Electromechanical Relays & Contactors - 1-1414122-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.6 watts
View Details
4 suppliers