Pickering Electronics Series 106 106-1-C-5/3

Description
The Series 106 is a range of Single-In-Line reed relays intended for stacking on 0.2 inches pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for Automatic Test Equipment. They have an internal mu-metal screen to eliminate problems that would otherwise be experienced due to magnetic interaction. While the screening is not quite as efficient as the complete mu-metal can of the Series 107, 108 or 109, it is more than adequate for most applications (see explanation below). If even greater packing density is required, smaller devices are available in other Pickering SIL ranges..
Description
The Series 106 is a range of Single-In-Line reed relays intended for stacking on 0.2 inches pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for Automatic Test Equipment. They have an internal mu-metal screen to eliminate problems that would otherwise be experienced due to magnetic interaction. While the screening is not quite as efficient as the complete mu-metal can of the Series 107, 108 or 109, it is more than adequate for most applications (see explanation below). If even greater packing density is required, smaller devices are available in other Pickering SIL ranges..
Datasheet
Datasheet Summary
Powered by GS/AI

The 106-1-C-5/3 is a Single-In-Line reed relay from the Series 106 by Pickering Electronics, designed for applications requiring a change-over switch configuration. It has a power rating of 3 Watts at a maximum switching voltage of 200 Volts and can handle a maximum switching current of 0.25 Amps. The relay features an internal mu-metal magnetic screen, which reduces magnetic interaction to approximately 5%, allowing for closer stacking of multiple relays without significant performance degradation. The relay operates with a nominal coil voltage of 5 Volts and has a coil resistance of 500 ohms, making it compatible with TTL logic. It is rated for a life expectancy of approximately 107 operations under typical conditions. The operating temperature range is from -20 to +85 °C, with the possibility of extending to +125 °C under specific conditions. This relay is suitable for Automatic Test Equipment and other applications where high insulation resistance and stability are required.

Datasheet Summary
Powered by GS/AI

The 106-1-C-5/3 is a Single-In-Line reed relay from the Series 106 by Pickering Electronics, designed for applications requiring a change-over switch configuration. It has a power rating of 3 Watts at a maximum switching voltage of 200 Volts and can handle a maximum switching current of 0.25 Amps. The relay features an internal mu-metal magnetic screen, which reduces magnetic interaction to approximately 5%, allowing for closer stacking of multiple relays without significant performance degradation. The relay operates with a nominal coil voltage of 5 Volts and has a coil resistance of 500 ohms, making it compatible with TTL logic. It is rated for a life expectancy of approximately 107 operations under typical conditions. The operating temperature range is from -20 to +85 °C, with the possibility of extending to +125 °C under specific conditions. This relay is suitable for Automatic Test Equipment and other applications where high insulation resistance and stability are required.

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 106
106-1-C-5/3
Series 106 106-1-C-5/3
The Series 106 is a range of Single-In-Line reed relays intended for stacking on 0.2 inches pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for Automatic Test Equipment. They have an internal mu-metal screen to eliminate problems that would otherwise be experienced due to magnetic interaction. While the screening is not quite as efficient as the complete mu-metal can of the Series 107, 108 or 109, it is more than adequate for most applications (see explanation below). If even greater packing density is required, smaller devices are available in other Pickering SIL ranges..

The Series 106 is a range of Single-In-Line reed relays intended for stacking on 0.2 inches pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for Automatic Test Equipment. They have an internal mu-metal screen to eliminate problems that would otherwise be experienced due to magnetic interaction. While the screening is not quite as efficient as the complete mu-metal can of the Series 107, 108 or 109, it is more than adequate for most applications (see explanation below).

If even greater packing density is required, smaller devices are available in other Pickering SIL ranges..

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 106-1-C-5/3
Product Name Series 106
Relay Type General; Reed Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Double Throw
NO 0
Unlock Full Specs
to access all available technical data

Similar Products

6 Pole, 6A Forcibly Guided Relay - CHSR6 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Greater than Four Poles
Throw Single Throw
View Details
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 160284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details