The Series 106 is a range of Single-In-Line reed relays for stacking on 0.2 inch pitch, with an internal mu-metal screen to reduce magnetic interaction. The 106-1-A-12/2 variant is a 1 Form A relay with a 12 V coil, 1000 Ω resistance, and dry contacts rated for 20 W at 200 V. It has a contact life of up to 10^9 operations under low-load conditions, operate time of 0.5 ms, and release time of 0.2 ms. Insulation resistance exceeds 10^12 Ω. The device is packaged in a SIP format with dimensions of 0.765 inches (19.4 mm) in length and 0.33 inches (8.4 mm) in width, and operates from -20 to +85 °C. Pin spacing is 0.2 inch.
The Series 106 is a range of Single-In-Line reed relays intended for stacking on 0.2 inches pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for Automatic Test Equipment. They have an internal mu-metal screen to eliminate problems that would otherwise be experienced due to magnetic interaction. While the screening is not quite as efficient as the complete mu-metal can of the Series 107, 108 or 109, it is more than adequate for most applications (see explanation below).
If even greater packing density is required, smaller devices are available in other Pickering SIL ranges..
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 106-1-A-12/2 |
| Product Name | Series 106 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 1 |