Pickering Electronics Series 105 105-2-A-24/2D

Description
The Series 105 is a range of Single-in Line reed relays, available with a wide variety of switching confi gurations and switch types, including mercury wetted versions. They feature internal mu-metal magnetic screens which allow high packing density without the risk of magnetic interaction problems. The Pickering Series 100, 101, 103, 106, 107 and 108 all have the same pin locations as the Series 105. If a reduced coil power is desired, please consider our Series 100 and 101 which may be driven directly from CMOS logic. If a higher packing density is required, smaller devices are available in other Pickering SIL ranges. In addition to the relays shown on this brochure, many other special types are manufactured to meet customers specific requirements. Please contact our technical sales department for further information or samples.
Description
The Series 105 is a range of Single-in Line reed relays, available with a wide variety of switching confi gurations and switch types, including mercury wetted versions. They feature internal mu-metal magnetic screens which allow high packing density without the risk of magnetic interaction problems. The Pickering Series 100, 101, 103, 106, 107 and 108 all have the same pin locations as the Series 105. If a reduced coil power is desired, please consider our Series 100 and 101 which may be driven directly from CMOS logic. If a higher packing density is required, smaller devices are available in other Pickering SIL ranges. In addition to the relays shown on this brochure, many other special types are manufactured to meet customers specific requirements. Please contact our technical sales department for further information or samples.
Datasheet
Datasheet Summary
Powered by GS/AI

The Pickering Series 105 is a range of single-in-line reed relays with internal mu-metal magnetic shielding, designed for high packing density and minimal magnetic interaction. The 105-2-A-24/2D is a two-form-A, 24-volt, low-level switch variant with an internal diode, rated for 0.5 A switching current and 10 W power at 24 V, with a maximum contact resistance of 0.15 Ω and insulation resistance greater than 10ⁱ⁲ Ω. Capacitance across the open switch is 0.1 pF. The relay has a soft center construction, a plastic encapsulated package, and dimensions of 19.1 mm length, 6.6 mm width, and 3.3 mm height. It operates with a maximum coil resistance of 3000 Ω, an operate time of 0.75 ms, and a release time of 0.5 ms.

Datasheet Summary
Powered by GS/AI

The Pickering Series 105 is a range of single-in-line reed relays with internal mu-metal magnetic shielding, designed for high packing density and minimal magnetic interaction. The 105-2-A-24/2D is a two-form-A, 24-volt, low-level switch variant with an internal diode, rated for 0.5 A switching current and 10 W power at 24 V, with a maximum contact resistance of 0.15 Ω and insulation resistance greater than 10ⁱ⁲ Ω. Capacitance across the open switch is 0.1 pF. The relay has a soft center construction, a plastic encapsulated package, and dimensions of 19.1 mm length, 6.6 mm width, and 3.3 mm height. It operates with a maximum coil resistance of 3000 Ω, an operate time of 0.75 ms, and a release time of 0.5 ms.

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 105
105-2-A-24/2D
Series 105 105-2-A-24/2D
The Series 105 is a range of Single-in Line reed relays, available with a wide variety of switching confi gurations and switch types, including mercury wetted versions. They feature internal mu-metal magnetic screens which allow high packing density without the risk of magnetic interaction problems. The Pickering Series 100, 101, 103, 106, 107 and 108 all have the same pin locations as the Series 105. If a reduced coil power is desired, please consider our Series 100 and 101 which may be driven directly from CMOS logic. If a higher packing density is required, smaller devices are available in other Pickering SIL ranges. In addition to the relays shown on this brochure, many other special types are manufactured to meet customers specific requirements. Please contact our technical sales department for further information or samples.

The Series 105 is a range of Single-in Line reed relays, available with a wide variety of switching confi gurations and switch types, including mercury wetted versions. They feature internal mu-metal magnetic screens which allow high packing density without the risk of magnetic interaction problems.

The Pickering Series 100, 101, 103, 106, 107 and 108 all have the same pin locations as the Series 105. If a reduced coil power is desired, please consider our Series 100 and 101 which may be driven directly from CMOS logic. If a higher packing density is required, smaller devices are available in other Pickering SIL ranges.

In addition to the relays shown on this brochure, many other special types are manufactured to meet customers specific requirements. Please contact our technical sales department for further information or samples.

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 105-2-A-24/2D
Product Name Series 105
Relay Type General; Reed Relay
Mounting PCBoard
Poles Double Pole (DP)
Throw Single Throw
NO 1
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1-105C flux free (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Force Guided Relays - 2494454 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
DC Power 2.3 watts
View Details
Relay module - 789-552 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers