The Pickering Series 105 is a single-in-line reed relay with a plastic encapsulated package and internal mu-metal magnetic shielding for high packing density. The 105-1-B-5/1 variant is a single-pole, Form B (energize to break) relay with a 5 V coil, switching up to 1 A at 20 W for dry contacts. It has an initial contact resistance of 0.15 Ω, insulation resistance greater than 10¹² Ω, and a typical capacitance of 2.5 pF across the open switch. The relay operates in 0.5 ms with a release time of 0.2 ms and a typical life of 10⁹ operations under low-load conditions. The package dimensions are 19.1 mm in length, 7.9 mm in width, and 3.3 mm in height, with pin spacing of 2.54 mm. It is designed for vertical mounting with pin 1 uppermost, and must respect coil polarity due to the Form B configuration.
The Series 105 is a range of Single-in Line reed relays, available with a wide variety of switching confi gurations and switch types, including mercury wetted versions. They feature internal mu-metal magnetic screens which allow high packing density without the risk of magnetic interaction problems.
The Pickering Series 100, 101, 103, 106, 107 and 108 all have the same pin locations as the Series 105. If a reduced coil power is desired, please consider our Series 100 and 101 which may be driven directly from CMOS logic. If a higher packing density is required, smaller devices are available in other Pickering SIL ranges.
In addition to the relays shown on this brochure, many other special types are manufactured to meet customers specific requirements. Please contact our technical sales department for further information or samples.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 105-1-B-5/1 |
| Product Name | Series 105 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 0 |