Pickering Electronics Series 104 104-1-A-12/2D

Description
The Series 104 is a range of Single-In-Line reed relays intended for voltages that are beyond the capabilities of conventional SIL reed relays. They are ideal for such applications as transformer or cable testing or any other automatic test equipment where high voltages are involved. Where mains voltages are switched, for example to control and isolate S.C.R. or triac gates, they are an ideal choice. One or two Form A (energize to make) or one Form B (energize to break) confi gurations are available. The range features an internal mu-metal screen to eliminate problems that would otherwise be experienced due to magnetic interaction when they are closely stacked. Three types of dry switches are available, capable of standing-off 1, 1.5 or 3kV d.c. The 3kV version has an increased clearance between the switch and coil pins to accomodate the higher voltage. Even higher voltage ratings are available to special order, please contact our sales offi ce for further information. Mercury wetted devices are also available for applications where bounce free switching is required. These are rated at 1500 volts d.c. stand-off, 500 volts d.c. switching at up to 50 watts.s
Description
The Series 104 is a range of Single-In-Line reed relays intended for voltages that are beyond the capabilities of conventional SIL reed relays. They are ideal for such applications as transformer or cable testing or any other automatic test equipment where high voltages are involved. Where mains voltages are switched, for example to control and isolate S.C.R. or triac gates, they are an ideal choice. One or two Form A (energize to make) or one Form B (energize to break) confi gurations are available. The range features an internal mu-metal screen to eliminate problems that would otherwise be experienced due to magnetic interaction when they are closely stacked. Three types of dry switches are available, capable of standing-off 1, 1.5 or 3kV d.c. The 3kV version has an increased clearance between the switch and coil pins to accomodate the higher voltage. Even higher voltage ratings are available to special order, please contact our sales offi ce for further information. Mercury wetted devices are also available for applications where bounce free switching is required. These are rated at 1500 volts d.c. stand-off, 500 volts d.c. switching at up to 50 watts.s
Datasheet
Datasheet Summary
Powered by GS/AI

The 104-1-A-12/2D is a Single-In-Line reed relay with a 12 V coil, one Form A (energize to make) dry switch rated for 1500 V d.c. stand-off and 500 V d.c. switching at 10 W, featuring an internal mu-metal magnetic screen for stacked mounting. It measures 29 mm in length, 12.5 mm in height, and 6.22 mm in width, with a 0.25 inch pin pitch. The relay includes an internal diode for coil suppression, has a contact resistance of 0.15 Ω, insulation resistance greater than 10¹² Ω, and a typical open-switch capacitance of 2.5 pF. Operate time is 1.0 ms, release time is 0.3 ms, and contact life is rated for up to 10⁸ operations under light loads.

Datasheet Summary
Powered by GS/AI

The 104-1-A-12/2D is a Single-In-Line reed relay with a 12 V coil, one Form A (energize to make) dry switch rated for 1500 V d.c. stand-off and 500 V d.c. switching at 10 W, featuring an internal mu-metal magnetic screen for stacked mounting. It measures 29 mm in length, 12.5 mm in height, and 6.22 mm in width, with a 0.25 inch pin pitch. The relay includes an internal diode for coil suppression, has a contact resistance of 0.15 Ω, insulation resistance greater than 10¹² Ω, and a typical open-switch capacitance of 2.5 pF. Operate time is 1.0 ms, release time is 0.3 ms, and contact life is rated for up to 10⁸ operations under light loads.

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 104
104-1-A-12/2D
Series 104 104-1-A-12/2D
The Series 104 is a range of Single-In-Line reed relays intended for voltages that are beyond the capabilities of conventional SIL reed relays. They are ideal for such applications as transformer or cable testing or any other automatic test equipment where high voltages are involved. Where mains voltages are switched, for example to control and isolate S.C.R. or triac gates, they are an ideal choice. One or two Form A (energize to make) or one Form B (energize to break) confi gurations are available. The range features an internal mu-metal screen to eliminate problems that would otherwise be experienced due to magnetic interaction when they are closely stacked. Three types of dry switches are available, capable of standing-off 1, 1.5 or 3kV d.c. The 3kV version has an increased clearance between the switch and coil pins to accomodate the higher voltage. Even higher voltage ratings are available to special order, please contact our sales offi ce for further information. Mercury wetted devices are also available for applications where bounce free switching is required. These are rated at 1500 volts d.c. stand-off, 500 volts d.c. switching at up to 50 watts.s

The Series 104 is a range of Single-In-Line reed relays intended for voltages that are beyond the capabilities of conventional SIL reed relays.

They are ideal for such applications as transformer or cable testing or any other automatic test equipment where high voltages are involved.

Where mains voltages are switched, for example to control and isolate S.C.R. or triac gates, they are an ideal choice.

One or two Form A (energize to make) or one Form B (energize to break) confi gurations are available.

The range features an internal mu-metal screen to eliminate problems that would otherwise be experienced due to magnetic interaction when they are closely stacked.

Three types of dry switches are available, capable of standing-off 1, 1.5 or 3kV d.c. The 3kV version has an increased clearance between the switch and coil pins to accomodate the higher voltage. Even higher voltage ratings are available to special order, please contact our sales offi ce for further information.

Mercury wetted devices are also available for applications where bounce free switching is required. These are rated at 1500 volts d.c. stand-off, 500 volts d.c. switching at up to 50 watts.s

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 104-1-A-12/2D
Product Name Series 104
Relay Type General; High Voltage Relay; Reed Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
NO 1
Unlock Full Specs
to access all available technical data

Similar Products

31A/35A Miniature Power Relay - CHFN-H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Electromechanical Relays & Contactors - 1-1415395-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details