Pickering Electronics Series 102 102M-1-B-5/1D

Description
The Series 102 is a range of subminiature coaxial reed relays for high frequency applications up to 3 GHz, performance characteristics will be found on reverse of this sheet. Two package types are available, both displaying outstanding RF performance in terms of low insertion loss, good isolation and excellent VSWR characteristics in 50 ohms systems. These relays have good coil drive levels making them ideal for portable applications or where space is at a premium. If an even smaller RF relay is required, look at the Series 109RF or 111 RF.
Description
The Series 102 is a range of subminiature coaxial reed relays for high frequency applications up to 3 GHz, performance characteristics will be found on reverse of this sheet. Two package types are available, both displaying outstanding RF performance in terms of low insertion loss, good isolation and excellent VSWR characteristics in 50 ohms systems. These relays have good coil drive levels making them ideal for portable applications or where space is at a premium. If an even smaller RF relay is required, look at the Series 109RF or 111 RF.
Datasheet
Datasheet Summary
Powered by GS/AI

The 102M-1-B-5/1D is a subminiature coaxial reed relay with a mu-metal package, designed for RF and high-speed digital applications up to 1.5 GHz. It features a Form B configuration (energize to break), a 5 V coil, and switches up to 10 watts at 200 V with a contact resistance of 0.15 Ω. The relay has an insulation resistance greater than 10¹² Ω and a typical capacitance of 0.1 pF across the open switch. It supports PCB mounting via a six-pin Single-In-Line format and includes an internal diode for protection. Typical operate and release times are 0.5 ms and 0.2 ms, respectively.

Datasheet Summary
Powered by GS/AI

The 102M-1-B-5/1D is a subminiature coaxial reed relay with a mu-metal package, designed for RF and high-speed digital applications up to 1.5 GHz. It features a Form B configuration (energize to break), a 5 V coil, and switches up to 10 watts at 200 V with a contact resistance of 0.15 Ω. The relay has an insulation resistance greater than 10¹² Ω and a typical capacitance of 0.1 pF across the open switch. It supports PCB mounting via a six-pin Single-In-Line format and includes an internal diode for protection. Typical operate and release times are 0.5 ms and 0.2 ms, respectively.

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 102
102M-1-B-5/1D
Series 102 102M-1-B-5/1D
The Series 102 is a range of subminiature coaxial reed relays for high frequency applications up to 3 GHz, performance characteristics will be found on reverse of this sheet. Two package types are available, both displaying outstanding RF performance in terms of low insertion loss, good isolation and excellent VSWR characteristics in 50 ohms systems. These relays have good coil drive levels making them ideal for portable applications or where space is at a premium. If an even smaller RF relay is required, look at the Series 109RF or 111 RF.

The Series 102 is a range of subminiature coaxial reed relays for high frequency applications up to 3 GHz, performance characteristics will be found on reverse of this sheet. Two package types are available, both displaying outstanding RF performance in terms of low insertion loss, good isolation and excellent VSWR characteristics in 50 ohms systems. These relays have good coil drive levels making them ideal for portable applications or where space is at a premium. If an even smaller RF relay is required, look at the Series 109RF or 111 RF.

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 102M-1-B-5/1D
Product Name Series 102
Relay Type Reed Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
NO 0
Unlock Full Specs
to access all available technical data

Similar Products

400A DC contactor - CHDC-D400AD/ADH Series - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting Panel
Poles Single Pole (SP)
View Details
Power Relays - FTR-K1-105C flux free (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 160284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details