The 102M-1-B-12/1D is a subminiature coaxial reed relay with a mu-metal package, designed for RF and high-speed digital applications up to 1.5 GHz. It features a Form B (energize to break) switch configuration with a 200 V, 20 W switching capability, a 12 V coil, and an integrated diode. The relay offers an insulation resistance greater than 10¹² Ω, contact resistance of 0.15 Ω, and a typical capacitance of 0.1 pF across the open switch. It has a typical operate time of 0.5 ms and release time of 0.2 ms. The device is mounted via a PCB cut-out with direct soldering of coaxial and ground connections to ensure 50 Ω impedance matching.
The Series 102 is a range of subminiature coaxial reed relays for high frequency applications up to 3 GHz, performance characteristics will be found on reverse of this sheet. Two package types are available, both displaying outstanding RF performance in terms of low insertion loss, good isolation and excellent VSWR characteristics in 50 ohms systems. These relays have good coil drive levels making them ideal for portable applications or where space is at a premium. If an even smaller RF relay is required, look at the Series 109RF or 111 RF.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 102M-1-B-12/1D |
| Product Name | Series 102 |
| Relay Type | Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 0 |