The 102M-1-A-5/1D is a subminiature coaxial reed relay in the 102M mu-metal package, designed for RF and high-speed digital applications up to 1.5 GHz. It features a Form A (energize to make) single-pole switch with a 5 V DC coil and an internal diode, rated for 10 W switching at 200 V. The relay has a contact resistance of 0.15 Ω, insulation resistance greater than 10¹² Ω, and a typical capacitance across the open switch of 0.1 pF. It is mounted via a six-pin single-in-line configuration for PCB use, with mechanical dimensions of 0.75 in × 0.2 in × 0.55 in (19.1 mm × 5.08 mm × 14 mm).
The Series 102 is a range of subminiature coaxial reed relays for high frequency applications up to 3 GHz, performance characteristics will be found on reverse of this sheet. Two package types are available, both displaying outstanding RF performance in terms of low insertion loss, good isolation and excellent VSWR characteristics in 50 ohms systems. These relays have good coil drive levels making them ideal for portable applications or where space is at a premium. If an even smaller RF relay is required, look at the Series 109RF or 111 RF.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 102M-1-A-5/1D |
| Product Name | Series 102 |
| Relay Type | Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 1 |