Pickering Electronics Series 102 102F-1-A-5/2D

Description
The Series 102 is a range of subminiature coaxial reed relays for high frequency applications up to 3 GHz, performance characteristics will be found on reverse of this sheet. Two package types are available, both displaying outstanding RF performance in terms of low insertion loss, good isolation and excellent VSWR characteristics in 50 ohms systems. These relays have good coil drive levels making them ideal for portable applications or where space is at a premium. If an even smaller RF relay is required, look at the Series 109RF or 111 RF.
Description
The Series 102 is a range of subminiature coaxial reed relays for high frequency applications up to 3 GHz, performance characteristics will be found on reverse of this sheet. Two package types are available, both displaying outstanding RF performance in terms of low insertion loss, good isolation and excellent VSWR characteristics in 50 ohms systems. These relays have good coil drive levels making them ideal for portable applications or where space is at a premium. If an even smaller RF relay is required, look at the Series 109RF or 111 RF.
Datasheet
Datasheet Summary
Powered by GS/AI

The 102F-1-A-5/2D is a subminiature coaxial reed relay in the Series 102 family, designed for RF and high-speed digital applications up to 3 GHz. It features a flatpack (102F) package with axial terminations for direct soldering to a 50 ohm stripline, enabling excellent VSWR performance. The relay has a Form A contact configuration, a 5 V coil, and is rated for 20 W switching at 200 V with a contact resistance of 0.10 Ω. It provides insulation resistance greater than 10¹² Ω and a typical capacitance of 0.1 pF across the open switch. The operate and release times are 0.5 ms and 0.2 ms respectively. The package dimensions are 0.75 in (19.1 mm) long, 0.2 in (5.08 mm) wide, and 0.3 in (7.62 mm) high, with a suggested PCB cut-out of 0.55 in (14 mm) by 0.35 in (8.9 mm).

Datasheet Summary
Powered by GS/AI

The 102F-1-A-5/2D is a subminiature coaxial reed relay in the Series 102 family, designed for RF and high-speed digital applications up to 3 GHz. It features a flatpack (102F) package with axial terminations for direct soldering to a 50 ohm stripline, enabling excellent VSWR performance. The relay has a Form A contact configuration, a 5 V coil, and is rated for 20 W switching at 200 V with a contact resistance of 0.10 Ω. It provides insulation resistance greater than 10¹² Ω and a typical capacitance of 0.1 pF across the open switch. The operate and release times are 0.5 ms and 0.2 ms respectively. The package dimensions are 0.75 in (19.1 mm) long, 0.2 in (5.08 mm) wide, and 0.3 in (7.62 mm) high, with a suggested PCB cut-out of 0.55 in (14 mm) by 0.35 in (8.9 mm).

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 102
102F-1-A-5/2D
Series 102 102F-1-A-5/2D
The Series 102 is a range of subminiature coaxial reed relays for high frequency applications up to 3 GHz, performance characteristics will be found on reverse of this sheet. Two package types are available, both displaying outstanding RF performance in terms of low insertion loss, good isolation and excellent VSWR characteristics in 50 ohms systems. These relays have good coil drive levels making them ideal for portable applications or where space is at a premium. If an even smaller RF relay is required, look at the Series 109RF or 111 RF.

The Series 102 is a range of subminiature coaxial reed relays for high frequency applications up to 3 GHz, performance characteristics will be found on reverse of this sheet. Two package types are available, both displaying outstanding RF performance in terms of low insertion loss, good isolation and excellent VSWR characteristics in 50 ohms systems. These relays have good coil drive levels making them ideal for portable applications or where space is at a premium. If an even smaller RF relay is required, look at the Series 109RF or 111 RF.

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 102F-1-A-5/2D
Product Name Series 102
Relay Type Reed Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
NO 1
Unlock Full Specs
to access all available technical data

Similar Products

80A Automotive Relay - CHAF8 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Signal Relays - FTR-B3 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details
Electromechanical Interface Relays - 153062 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details