Pickering Electronics Series 101 101-1-C-5/3

Description
The Series 101 have very high coil resistances. 5 Volt dry versions may be driven directly from 74HC or 74HCT logic without the need for additional drivers. 74HC logic will drive up to 4mA at 5 Volts, therefore a coil resistance of 1600 ohms is desirable to avoid running the IC at its maximum rating; 1600 ohms is the coil resistance of the single pole dry Series 101. They may be stacked on 0.3 inches pitch (7.6mm) and as they have an internal mu-metal magnetic screen, there is no risk of magnetic interaction problems. Both dry and mercury wetted switches are available in a range of confi gurations and coil voltages. The switches in the 2 Form A version are vertically stacked so the relay requires the same board area as the 1 Form A type. A special 1 Form A, 5 Volt version is available with an even higher coil resistance of 3000 ohms. This is particularly suited to applications such as battery powered portable equipment as it requires a coil current of only 1.7 mA. This part, the 101-1-A-5/17 or 17D has the advantage of a lower level of thermal EMF of 3 microvolts or less. Other special parts are also available that may be operated from 3 Volt logic.
Description
The Series 101 have very high coil resistances. 5 Volt dry versions may be driven directly from 74HC or 74HCT logic without the need for additional drivers. 74HC logic will drive up to 4mA at 5 Volts, therefore a coil resistance of 1600 ohms is desirable to avoid running the IC at its maximum rating; 1600 ohms is the coil resistance of the single pole dry Series 101. They may be stacked on 0.3 inches pitch (7.6mm) and as they have an internal mu-metal magnetic screen, there is no risk of magnetic interaction problems. Both dry and mercury wetted switches are available in a range of confi gurations and coil voltages. The switches in the 2 Form A version are vertically stacked so the relay requires the same board area as the 1 Form A type. A special 1 Form A, 5 Volt version is available with an even higher coil resistance of 3000 ohms. This is particularly suited to applications such as battery powered portable equipment as it requires a coil current of only 1.7 mA. This part, the 101-1-A-5/17 or 17D has the advantage of a lower level of thermal EMF of 3 microvolts or less. Other special parts are also available that may be operated from 3 Volt logic.
Datasheet
Datasheet Summary
Powered by GS/AI

The Series 101 is a CMOS drive SIL/SIP reed relay for direct interfacing with 74HC or HCT logic without external drivers, available in multiple switch configurations including 1 Form C (change-over). It features an internal mu-metal magnetic screen permitting side-by-side mounting on 0.3 inch (7.6 mm) pitch, and is encapsulated in a plastic package. The 101-1-C-5/3 variant has a 5 V coil with 1600 Ω resistance, supports switching of 0.25 A at 3 W, and exhibits insulation resistance greater than 10ⁱ⁲ Ω. Dry switch contacts are provided, with operate time of 1.25 ms and release time of 1.0 ms. The part is compatible with standard Series 101 dimensions: 20.1 mm length, 7.4 mm width, and 9.4 mm height.

Datasheet Summary
Powered by GS/AI

The Series 101 is a CMOS drive SIL/SIP reed relay for direct interfacing with 74HC or HCT logic without external drivers, available in multiple switch configurations including 1 Form C (change-over). It features an internal mu-metal magnetic screen permitting side-by-side mounting on 0.3 inch (7.6 mm) pitch, and is encapsulated in a plastic package. The 101-1-C-5/3 variant has a 5 V coil with 1600 Ω resistance, supports switching of 0.25 A at 3 W, and exhibits insulation resistance greater than 10ⁱ⁲ Ω. Dry switch contacts are provided, with operate time of 1.25 ms and release time of 1.0 ms. The part is compatible with standard Series 101 dimensions: 20.1 mm length, 7.4 mm width, and 9.4 mm height.

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 101
101-1-C-5/3
Series 101 101-1-C-5/3
The Series 101 have very high coil resistances. 5 Volt dry versions may be driven directly from 74HC or 74HCT logic without the need for additional drivers. 74HC logic will drive up to 4mA at 5 Volts, therefore a coil resistance of 1600 ohms is desirable to avoid running the IC at its maximum rating; 1600 ohms is the coil resistance of the single pole dry Series 101. They may be stacked on 0.3 inches pitch (7.6mm) and as they have an internal mu-metal magnetic screen, there is no risk of magnetic interaction problems. Both dry and mercury wetted switches are available in a range of confi gurations and coil voltages. The switches in the 2 Form A version are vertically stacked so the relay requires the same board area as the 1 Form A type. A special 1 Form A, 5 Volt version is available with an even higher coil resistance of 3000 ohms. This is particularly suited to applications such as battery powered portable equipment as it requires a coil current of only 1.7 mA. This part, the 101-1-A-5/17 or 17D has the advantage of a lower level of thermal EMF of 3 microvolts or less. Other special parts are also available that may be operated from 3 Volt logic.

The Series 101 have very high coil resistances. 5 Volt dry versions may be driven directly from 74HC or 74HCT logic without the need for additional drivers.

74HC logic will drive up to 4mA at 5 Volts, therefore a coil resistance of 1600 ohms is desirable to avoid running the IC at its maximum rating; 1600 ohms is the coil resistance of the single pole dry Series 101. They may be stacked on 0.3 inches pitch (7.6mm) and as they have an internal mu-metal magnetic screen, there is no risk of magnetic interaction problems.

Both dry and mercury wetted switches are available in a range of confi gurations and coil voltages. The switches in the 2 Form A version are vertically stacked so the relay requires the same board area as the 1 Form A type.

A special 1 Form A, 5 Volt version is available with an even higher coil resistance of 3000 ohms. This is particularly suited to applications such as battery powered portable equipment as it requires a coil current of only 1.7 mA. This part, the 101-1-A-5/17 or 17D has the advantage of a lower level of thermal EMF of 3 microvolts or less.

Other special parts are also available that may be operated from 3 Volt logic.

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 101-1-C-5/3
Product Name Series 101
Relay Type General; Reed Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Double Throw
NO 0
Unlock Full Specs
to access all available technical data

Similar Products

30A-60A Miniature Power Relay - CHS02 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Power Relays - FTR-F1L - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 1792970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Four Pole (4P)
Throw Double Throw
View Details