Pickering Electronics Series 101 101-1-B-5/1

Description
The Series 101 have very high coil resistances. 5 Volt dry versions may be driven directly from 74HC or 74HCT logic without the need for additional drivers. 74HC logic will drive up to 4mA at 5 Volts, therefore a coil resistance of 1600 ohms is desirable to avoid running the IC at its maximum rating; 1600 ohms is the coil resistance of the single pole dry Series 101. They may be stacked on 0.3 inches pitch (7.6mm) and as they have an internal mu-metal magnetic screen, there is no risk of magnetic interaction problems. Both dry and mercury wetted switches are available in a range of confi gurations and coil voltages. The switches in the 2 Form A version are vertically stacked so the relay requires the same board area as the 1 Form A type. A special 1 Form A, 5 Volt version is available with an even higher coil resistance of 3000 ohms. This is particularly suited to applications such as battery powered portable equipment as it requires a coil current of only 1.7 mA. This part, the 101-1-A-5/17 or 17D has the advantage of a lower level of thermal EMF of 3 microvolts or less. Other special parts are also available that may be operated from 3 Volt logic.
Datasheet
Description
The Series 101 have very high coil resistances. 5 Volt dry versions may be driven directly from 74HC or 74HCT logic without the need for additional drivers. 74HC logic will drive up to 4mA at 5 Volts, therefore a coil resistance of 1600 ohms is desirable to avoid running the IC at its maximum rating; 1600 ohms is the coil resistance of the single pole dry Series 101. They may be stacked on 0.3 inches pitch (7.6mm) and as they have an internal mu-metal magnetic screen, there is no risk of magnetic interaction problems. Both dry and mercury wetted switches are available in a range of confi gurations and coil voltages. The switches in the 2 Form A version are vertically stacked so the relay requires the same board area as the 1 Form A type. A special 1 Form A, 5 Volt version is available with an even higher coil resistance of 3000 ohms. This is particularly suited to applications such as battery powered portable equipment as it requires a coil current of only 1.7 mA. This part, the 101-1-A-5/17 or 17D has the advantage of a lower level of thermal EMF of 3 microvolts or less. Other special parts are also available that may be operated from 3 Volt logic.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 101
101-1-B-5/1
Series 101 101-1-B-5/1
The Series 101 have very high coil resistances. 5 Volt dry versions may be driven directly from 74HC or 74HCT logic without the need for additional drivers. 74HC logic will drive up to 4mA at 5 Volts, therefore a coil resistance of 1600 ohms is desirable to avoid running the IC at its maximum rating; 1600 ohms is the coil resistance of the single pole dry Series 101. They may be stacked on 0.3 inches pitch (7.6mm) and as they have an internal mu-metal magnetic screen, there is no risk of magnetic interaction problems. Both dry and mercury wetted switches are available in a range of confi gurations and coil voltages. The switches in the 2 Form A version are vertically stacked so the relay requires the same board area as the 1 Form A type. A special 1 Form A, 5 Volt version is available with an even higher coil resistance of 3000 ohms. This is particularly suited to applications such as battery powered portable equipment as it requires a coil current of only 1.7 mA. This part, the 101-1-A-5/17 or 17D has the advantage of a lower level of thermal EMF of 3 microvolts or less. Other special parts are also available that may be operated from 3 Volt logic.

The Series 101 have very high coil resistances. 5 Volt dry versions may be driven directly from 74HC or 74HCT logic without the need for additional drivers.

74HC logic will drive up to 4mA at 5 Volts, therefore a coil resistance of 1600 ohms is desirable to avoid running the IC at its maximum rating; 1600 ohms is the coil resistance of the single pole dry Series 101. They may be stacked on 0.3 inches pitch (7.6mm) and as they have an internal mu-metal magnetic screen, there is no risk of magnetic interaction problems.

Both dry and mercury wetted switches are available in a range of confi gurations and coil voltages. The switches in the 2 Form A version are vertically stacked so the relay requires the same board area as the 1 Form A type.

A special 1 Form A, 5 Volt version is available with an even higher coil resistance of 3000 ohms. This is particularly suited to applications such as battery powered portable equipment as it requires a coil current of only 1.7 mA. This part, the 101-1-A-5/17 or 17D has the advantage of a lower level of thermal EMF of 3 microvolts or less.

Other special parts are also available that may be operated from 3 Volt logic.

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 101-1-B-5/1
Product Name Series 101
Relay Type General; Reed Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
NO 0
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 857-368 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FBR59-HW (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details