The Pickering Series 101-1-A-5/4D is a single pole, normally open reed relay with a 5 V coil and a high-voltage switch configuration, designed for direct drive from 74HC or 74HCT logic without external drivers. It has a coil resistance of 1600 Ω, an insulation resistance of 10¹² Ω, and a typical switch capacitance of 0.1 pF across the open contacts. The relay features an internal mu-metal magnetic screen, allowing stacking on 0.3 inch (7.6 mm) pitch without magnetic interference. It supports switching up to 10 W at 0.5 A and 1.2 A carry current, with a typical operate time of 1.0 ms and release time of 0.75 ms. The device is encapsulated in a plastic package and is rated for 10⁹ operating cycles under low-level switching conditions. It is compatible with the same footprint as other Series 101 variants.
The Series 101 have very high coil resistances. 5 Volt dry versions may be driven directly from 74HC or 74HCT logic without the need for additional drivers.
74HC logic will drive up to 4mA at 5 Volts, therefore a coil resistance of 1600 ohms is desirable to avoid running the IC at its maximum rating; 1600 ohms is the coil resistance of the single pole dry Series 101. They may be stacked on 0.3 inches pitch (7.6mm) and as they have an internal mu-metal magnetic screen, there is no risk of magnetic interaction problems.
Both dry and mercury wetted switches are available in a range of confi gurations and coil voltages. The switches in the 2 Form A version are vertically stacked so the relay requires the same board area as the 1 Form A type.
A special 1 Form A, 5 Volt version is available with an even higher coil resistance of 3000 ohms. This is particularly suited to applications such as battery powered portable equipment as it requires a coil current of only 1.7 mA. This part, the 101-1-A-5/17 or 17D has the advantage of a lower level of thermal EMF of 3 microvolts or less.
Other special parts are also available that may be operated from 3 Volt logic.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 101-1-A-5/4D |
| Product Name | Series 101 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 1 |