The Pickering Series 100 is a range of single-in-line reed relays designed for direct drive from CMOS or NMOS logic, featuring a plastic encapsulated package with an internal mu-metal magnetic screen to prevent magnetic interaction. The 100-2-A-5/6 variant is a two-form-A mercury-wetted relay with a 5 V coil, rated for 50 W at 500 V switching and requiring vertical mounting with pin 1 uppermost. It has a typical contact resistance of 0.100 Ω, insulation resistance of 10¹² Ω, and a capacitance of 5 pF across the open switch. Thermal EMF is approximately 1 µV or less, and it supports life expectancies up to 10⁸ operations under rated load.
The Pickering Series 100 is a complete range of Single-in- Line (SIL) reed relays primarily intended for direct drive from 4000B CMOS or NMOS logic or similar low current sources. The mercury wetted relays in the range may be driven directly from TTL logic.
They are also useful for applications where conservation of current is important, for example, battery powered equipment.
The extremely low level of thermal EMF, about 1 microvolt or less, of the dry versions make them ideally suited to applications such as data acquisition or thermocouple switching.
An internal mu-metal magnetic screen is fi tted to avoid the effects of magnetic interaction between relays.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 100-2-A-5/6 |
| Product Name | Series 100 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Mercury Wetted Contacts |