The Pickering Series 100 is a range of single-in-line reed relays designed for direct drive from CMOS or NMOS logic, with mercury-wetted versions compatible with TTL logic. The 100-2-A-24/6D is a two-form-A mercury-wetted relay with a 24 V coil, internal diode, and switching capacity of 50 watts at 500 V. It features a plastic encapsulated package with an internal mu-metal magnetic screen to prevent magnetic interference, and requires vertical mounting with pin 1 uppermost for optimal performance. Thermal EMF is minimized for sensitive measurement applications. The relay has a typical operate time of 2.0 ms and a contact resistance of 0.150 Ω.
The Pickering Series 100 is a complete range of Single-in- Line (SIL) reed relays primarily intended for direct drive from 4000B CMOS or NMOS logic or similar low current sources. The mercury wetted relays in the range may be driven directly from TTL logic.
They are also useful for applications where conservation of current is important, for example, battery powered equipment.
The extremely low level of thermal EMF, about 1 microvolt or less, of the dry versions make them ideally suited to applications such as data acquisition or thermocouple switching.
An internal mu-metal magnetic screen is fi tted to avoid the effects of magnetic interaction between relays.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 100-2-A-24/6D |
| Product Name | Series 100 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Mercury Wetted Contacts |