The Pickering Series 100 is a range of single-in-line reed relays designed for direct drive from CMOS or NMOS logic, featuring low thermal EMF of approximately 1 microvolt or less and an internal mu-metal magnetic screen to prevent magnetic interaction. The 100-2-A-12/1 variant is a two-form A relay with a 12V coil, dry contacts rated for 10 watts at 200V, and an initial contact resistance of 0.20 Ω. It has an insulation resistance of at least 10¹² Ω, capacitance of 3.5 pF across the closed switch and 0.1 pF across the open switch, and operates in 1.0 ms with a release time of 1.0 ms. The relay is encapsulated in a plastic package with a footprint compatible with single-pole types.
The Pickering Series 100 is a complete range of Single-in- Line (SIL) reed relays primarily intended for direct drive from 4000B CMOS or NMOS logic or similar low current sources. The mercury wetted relays in the range may be driven directly from TTL logic.
They are also useful for applications where conservation of current is important, for example, battery powered equipment.
The extremely low level of thermal EMF, about 1 microvolt or less, of the dry versions make them ideally suited to applications such as data acquisition or thermocouple switching.
An internal mu-metal magnetic screen is fi tted to avoid the effects of magnetic interaction between relays.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 100-2-A-12/1 |
| Product Name | Series 100 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| NO | 1 |