Pickering Electronics Series 100 100-1-C-12/3

Description
The Pickering Series 100 is a complete range of Single-in- Line (SIL) reed relays primarily intended for direct drive from 4000B CMOS or NMOS logic or similar low current sources. The mercury wetted relays in the range may be driven directly from TTL logic. They are also useful for applications where conservation of current is important, for example, battery powered equipment. The extremely low level of thermal EMF, about 1 microvolt or less, of the dry versions make them ideally suited to applications such as data acquisition or thermocouple switching. An internal mu-metal magnetic screen is fi tted to avoid the effects of magnetic interaction between relays.
Description
The Pickering Series 100 is a complete range of Single-in- Line (SIL) reed relays primarily intended for direct drive from 4000B CMOS or NMOS logic or similar low current sources. The mercury wetted relays in the range may be driven directly from TTL logic. They are also useful for applications where conservation of current is important, for example, battery powered equipment. The extremely low level of thermal EMF, about 1 microvolt or less, of the dry versions make them ideally suited to applications such as data acquisition or thermocouple switching. An internal mu-metal magnetic screen is fi tted to avoid the effects of magnetic interaction between relays.
Datasheet
Datasheet Summary
Powered by GS/AI

The Pickering Series 100 is a range of single-in-line reed relays designed for direct drive from CMOS or NMOS logic, with low thermal EMF of about 1 microvolt or less, suited for data acquisition and thermocouple switching. The 1 Form C (change-over) variant features a 12 V coil, 0.20 Ω contact resistance, insulation resistance of at least 10^12 Ω, capacitance of 3.5 pF across the closed switch and 0.1 pF across the open switch, and a switching rating of 3 watts at 200 V. The relay is encapsulated in a plastic package with an internal mu-metal magnetic screen and has an operate time of 1.0 ms. Its dimensions are 24.1 mm length by 10.2 mm width with a five-pin configuration. Dry and mercury wetted versions are available with identical footprints. This part requires vertical mounting and correct coil polarity when an internal diode is fitted.

Datasheet Summary
Powered by GS/AI

The Pickering Series 100 is a range of single-in-line reed relays designed for direct drive from CMOS or NMOS logic, with low thermal EMF of about 1 microvolt or less, suited for data acquisition and thermocouple switching. The 1 Form C (change-over) variant features a 12 V coil, 0.20 Ω contact resistance, insulation resistance of at least 10^12 Ω, capacitance of 3.5 pF across the closed switch and 0.1 pF across the open switch, and a switching rating of 3 watts at 200 V. The relay is encapsulated in a plastic package with an internal mu-metal magnetic screen and has an operate time of 1.0 ms. Its dimensions are 24.1 mm length by 10.2 mm width with a five-pin configuration. Dry and mercury wetted versions are available with identical footprints. This part requires vertical mounting and correct coil polarity when an internal diode is fitted.

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 100
100-1-C-12/3
Series 100 100-1-C-12/3
The Pickering Series 100 is a complete range of Single-in- Line (SIL) reed relays primarily intended for direct drive from 4000B CMOS or NMOS logic or similar low current sources. The mercury wetted relays in the range may be driven directly from TTL logic. They are also useful for applications where conservation of current is important, for example, battery powered equipment. The extremely low level of thermal EMF, about 1 microvolt or less, of the dry versions make them ideally suited to applications such as data acquisition or thermocouple switching. An internal mu-metal magnetic screen is fi tted to avoid the effects of magnetic interaction between relays.

The Pickering Series 100 is a complete range of Single-in- Line (SIL) reed relays primarily intended for direct drive from 4000B CMOS or NMOS logic or similar low current sources. The mercury wetted relays in the range may be driven directly from TTL logic.

They are also useful for applications where conservation of current is important, for example, battery powered equipment.

The extremely low level of thermal EMF, about 1 microvolt or less, of the dry versions make them ideally suited to applications such as data acquisition or thermocouple switching.

An internal mu-metal magnetic screen is fi tted to avoid the effects of magnetic interaction between relays.

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 100-1-C-12/3
Product Name Series 100
Relay Type General; Reed Relay
Mounting PCBoard
Poles Double Pole (DP)
Throw Double Throw
NO 0
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1232846 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Four Pole (4P)
Throw Double Throw
View Details