Pickering Electronics Series 100 100-1-B-24/2D

Description
The Pickering Series 100 is a complete range of Single-in- Line (SIL) reed relays primarily intended for direct drive from 4000B CMOS or NMOS logic or similar low current sources. The mercury wetted relays in the range may be driven directly from TTL logic. They are also useful for applications where conservation of current is important, for example, battery powered equipment. The extremely low level of thermal EMF, about 1 microvolt or less, of the dry versions make them ideally suited to applications such as data acquisition or thermocouple switching. An internal mu-metal magnetic screen is fi tted to avoid the effects of magnetic interaction between relays.
Description
The Pickering Series 100 is a complete range of Single-in- Line (SIL) reed relays primarily intended for direct drive from 4000B CMOS or NMOS logic or similar low current sources. The mercury wetted relays in the range may be driven directly from TTL logic. They are also useful for applications where conservation of current is important, for example, battery powered equipment. The extremely low level of thermal EMF, about 1 microvolt or less, of the dry versions make them ideally suited to applications such as data acquisition or thermocouple switching. An internal mu-metal magnetic screen is fi tted to avoid the effects of magnetic interaction between relays.
Datasheet
Datasheet Summary
Powered by GS/AI

The Pickering Series 100 is a range of single-in-line reed relays designed for direct drive from low-current logic sources such as 4000B CMOS or NMOS. The 100-1-B-24/2D is a 1 Form B relay with a 24 V coil, internal diode, and dry switch contacts rated for 10 watts at 200 V. It features thermal EMF of 1 microvolt or less, insulation resistance exceeding 10^12 Ω, and a compact SIL package with an internal mu-metal magnetic screen to prevent magnetic interaction. The relay has an operate time of 1.75 ms and a release time of 1.75 ms, with a maximum switching current of 1.2 A and a carry current of 0.5 A. It is intended for applications requiring low-level switching and current conservation, such as portable or battery-powered equipment.

Datasheet Summary
Powered by GS/AI

The Pickering Series 100 is a range of single-in-line reed relays designed for direct drive from low-current logic sources such as 4000B CMOS or NMOS. The 100-1-B-24/2D is a 1 Form B relay with a 24 V coil, internal diode, and dry switch contacts rated for 10 watts at 200 V. It features thermal EMF of 1 microvolt or less, insulation resistance exceeding 10^12 Ω, and a compact SIL package with an internal mu-metal magnetic screen to prevent magnetic interaction. The relay has an operate time of 1.75 ms and a release time of 1.75 ms, with a maximum switching current of 1.2 A and a carry current of 0.5 A. It is intended for applications requiring low-level switching and current conservation, such as portable or battery-powered equipment.

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 100
100-1-B-24/2D
Series 100 100-1-B-24/2D
The Pickering Series 100 is a complete range of Single-in- Line (SIL) reed relays primarily intended for direct drive from 4000B CMOS or NMOS logic or similar low current sources. The mercury wetted relays in the range may be driven directly from TTL logic. They are also useful for applications where conservation of current is important, for example, battery powered equipment. The extremely low level of thermal EMF, about 1 microvolt or less, of the dry versions make them ideally suited to applications such as data acquisition or thermocouple switching. An internal mu-metal magnetic screen is fi tted to avoid the effects of magnetic interaction between relays.

The Pickering Series 100 is a complete range of Single-in- Line (SIL) reed relays primarily intended for direct drive from 4000B CMOS or NMOS logic or similar low current sources. The mercury wetted relays in the range may be driven directly from TTL logic.

They are also useful for applications where conservation of current is important, for example, battery powered equipment.

The extremely low level of thermal EMF, about 1 microvolt or less, of the dry versions make them ideally suited to applications such as data acquisition or thermocouple switching.

An internal mu-metal magnetic screen is fi tted to avoid the effects of magnetic interaction between relays.

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 100-1-B-24/2D
Product Name Series 100
Relay Type General; Reed Relay
Mounting PCBoard
Poles Double Pole (DP)
Throw Single Throw
NO 0
Unlock Full Specs
to access all available technical data

Similar Products

70A Automotive Relay - CHAF7 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1372106 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details