The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, supporting SPST-NO, SPDT-NC, or SPDT contact forms. The PTRH-1C-9ST-X variant features a 9VDC coil, Class B insulation, epoxy sealing, and AgSnO2In2O3 contacts with gold-plated terminals for low contact resistance. It meets UL 508 and UL 873 spacing standards with pin 6 omitted, has a maximum switching capacity of 30 A at 240 VAC, and operates within a -40°C to 100°C temperature range. The relay is RoHS compliant, has a power consumption of 0.9 W, and weighs 30 grams in an open-frame configuration. Mechanical life is rated at 1 × 10^7 operations, with an electrical life of 5 × 10^4 operations under resistive load.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9ST-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |