The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. This part features a 9VDC coil with 0.6 W power consumption, IP67 epoxy sealing, Class B insulation, and AgSnO2In2O3 contact material. It mounts via PCB pins and quick-connect terminals, meets UL 508 and UL 873 spacing requirements, and is RoHS compliant. The relay operates from -55°C to 100°C, has a coil must-operate voltage of 6.75 VDC and must-release voltage of 0.9 VDC, with a maximum switching capacity of 30 A at 240 VAC and 7,500 VA. Mechanical life supports 1 × 10^7 operations, and electrical life up to 5 × 10^4 operations under resistive load.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9ST-T3-X670.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |