The PTRH-OT series is a 30 Amp general purpose power PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations with panel mount or PCB mount options. This part features AgSnO contact material, a 9 VDC coil, and gold-plated contacts as indicated by the "G" suffix. It has a maximum switching current of 30 A, a maximum switching voltage of 300 VAC and 110 VDC, and a maximum switching power of 900 W resistive or 7,500 VA motor load. The relay operates in a temperature range of -55°C to 125°C with Class F insulation. Operate time is less than 15 ms and release time is less than 10 ms. The device is RoHS compliant and meets UL 508 and UL 873 spacing requirements with 3.18 mm through-air and 6.36 mm surface creepage. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9ST-OT5-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 212 F (-55 to 100 C) |